Matexcel Egg Shell Hydroxyapatite CER-0001N

Description
Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time Application: Toothpaste, tooth powder, cleaning mask, etc. Product overview: Hydroxyapatite is synthesized by using discarded eggshells as a source of calcium, which avoids the burden on the environment caused by discarded eggshells, and also has good economic effects. Hydroxyapatite is derived from eggshells, and has better biocompatibility than hydroxyapatite derived from general ores. This raw material can be used in toothpaste products, helps to remove tooth stains, and promotes the remineralization of teeth. Size: The average particle size of hydroxyapatite is 5 μm, which is composed of primary particles (20nm-50nm). Because the secondary particles are soft and easily crushed by impact, it is easy to restore the unaggregated (20nm-50nm) state, the particle size is small, and the specific surface area is large, so they have more excellent adsorption effect and tooth remineralization ability.
Datasheet
Description
Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time Application: Toothpaste, tooth powder, cleaning mask, etc. Product overview: Hydroxyapatite is synthesized by using discarded eggshells as a source of calcium, which avoids the burden on the environment caused by discarded eggshells, and also has good economic effects. Hydroxyapatite is derived from eggshells, and has better biocompatibility than hydroxyapatite derived from general ores. This raw material can be used in toothpaste products, helps to remove tooth stains, and promotes the remineralization of teeth. Size: The average particle size of hydroxyapatite is 5 μm, which is composed of primary particles (20nm-50nm). Because the secondary particles are soft and easily crushed by impact, it is easy to restore the unaggregated (20nm-50nm) state, the particle size is small, and the specific surface area is large, so they have more excellent adsorption effect and tooth remineralization ability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egg Shell Hydroxyapatite - CER-0001N - Matexcel
Shirley, NY, United States
Egg Shell Hydroxyapatite
CER-0001N
Egg Shell Hydroxyapatite CER-0001N
Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time Application: Toothpaste, tooth powder, cleaning mask, etc. Product overview: Hydroxyapatite is synthesized by using discarded eggshells as a source of calcium, which avoids the burden on the environment caused by discarded eggshells, and also has good economic effects. Hydroxyapatite is derived from eggshells, and has better biocompatibility than hydroxyapatite derived from general ores. This raw material can be used in toothpaste products, helps to remove tooth stains, and promotes the remineralization of teeth. Size: The average particle size of hydroxyapatite is 5 μm, which is composed of primary particles (20nm-50nm). Because the secondary particles are soft and easily crushed by impact, it is easy to restore the unaggregated (20nm-50nm) state, the particle size is small, and the specific surface area is large, so they have more excellent adsorption effect and tooth remineralization ability.

Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time

Application: Toothpaste, tooth powder, cleaning mask, etc.

Product overview: Hydroxyapatite is synthesized by using discarded eggshells as a source of calcium, which avoids the burden on the environment caused by discarded eggshells, and also has good economic effects. Hydroxyapatite is derived from eggshells, and has better biocompatibility than hydroxyapatite derived from general ores. This raw material can be used in toothpaste products, helps to remove tooth stains, and promotes the remineralization of teeth.

Size: The average particle size of hydroxyapatite is 5 μm, which is composed of primary particles (20nm-50nm). Because the secondary particles are soft and easily crushed by impact, it is easy to restore the unaggregated (20nm-50nm) state, the particle size is small, and the specific surface area is large, so they have more excellent adsorption effect and tooth remineralization ability.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0001N
Product Name Egg Shell Hydroxyapatite
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape; BarStock
Applications AIN Crucible for Metal Melting, AIN Ceramic Heater, AIN Ceramic Heat-sinks for High Power Systems; Optical Grade
View Details
Alumina Spherical Parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details