Matexcel Graphene Viscose Staple Fiber GRA-GX005

Description
Graphene viscose composite fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process design. This new type of composite fiber has many functions such as far infrared emission, antibacterial and mite suppression, anti-ultraviolet, negative ion emission, etc. Storage: Store at room temperature Application: All kinds of skin-friendly fabrics such as underwear, panties, sweaters, socks, baby clothes, home textiles, medical hygiene materials, etc. Product overview: 1.2D38mm
Datasheet
Description
Graphene viscose composite fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process design. This new type of composite fiber has many functions such as far infrared emission, antibacterial and mite suppression, anti-ultraviolet, negative ion emission, etc. Storage: Store at room temperature Application: All kinds of skin-friendly fabrics such as underwear, panties, sweaters, socks, baby clothes, home textiles, medical hygiene materials, etc. Product overview: 1.2D38mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Viscose Staple Fiber - GRA-GX005 - Matexcel
Shirley, NY, United States
Graphene Viscose Staple Fiber
GRA-GX005
Graphene Viscose Staple Fiber GRA-GX005
Graphene viscose composite fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process design. This new type of composite fiber has many functions such as far infrared emission, antibacterial and mite suppression, anti-ultraviolet, negative ion emission, etc. Storage: Store at room temperature Application: All kinds of skin-friendly fabrics such as underwear, panties, sweaters, socks, baby clothes, home textiles, medical hygiene materials, etc. Product overview: 1.2D38mm

Graphene viscose composite fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process design. This new type of composite fiber has many functions such as far infrared emission, antibacterial and mite suppression, anti-ultraviolet, negative ion emission, etc.

Storage: Store at room temperature

Application: All kinds of skin-friendly fabrics such as underwear, panties, sweaters, socks, baby clothes, home textiles, medical hygiene materials, etc.

Product overview: 1.2D38mm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GX005
Product Name Graphene Viscose Staple Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Abrasives, ceramics or glass manufacturing; Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details