Matexcel Multilayer graphene powder GRA-415

Description
Purity: >95% Product overview: Thickness: 3.4-8nm Diameter: 5-50um Layers: 6-10 Conductivity: 10^5 S/m Oxygen content: 0.5% Sulfur content: 0.5% Specific surface area: 100-300 m2/g
Datasheet
Description
Purity: >95% Product overview: Thickness: 3.4-8nm Diameter: 5-50um Layers: 6-10 Conductivity: 10^5 S/m Oxygen content: 0.5% Sulfur content: 0.5% Specific surface area: 100-300 m2/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer graphene powder - GRA-415 - Matexcel
Shirley, NY, United States
Multilayer graphene powder
GRA-415
Multilayer graphene powder GRA-415
Purity: >95% Product overview: Thickness: 3.4-8nm Diameter: 5-50um Layers: 6-10 Conductivity: 10^5 S/m Oxygen content: 0.5% Sulfur content: 0.5% Specific surface area: 100-300 m2/g

Purity: >95%

Product overview:

Thickness: 3.4-8nm
Diameter: 5-50um
Layers: 6-10
Conductivity: 10^5 S/m
Oxygen content: 0.5%
Sulfur content: 0.5%
Specific surface area: 100-300 m2/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-415
Product Name Multilayer graphene powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Zirconia Ceramic Structural Parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details