DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 50 60 68 69 70 71 72 73 74 75 76 77 78 79 80 90 100 110 120 130 140 150 200 250 300 350 400 417
Product Name Notes
"Inrush Current Limiter 1 Ohms ±25% 30A 1.181"" (30.00mm)"
"Inrush Current Limiter 1 Ohms ±25% 40A 1.417"" (36.00mm)"
"Inrush Current Limiter 10 Ohms ±25% 15A 1.181"" (30.00mm)"
"Inrush Current Limiter 10 Ohms ±25% 18A 1.417"" (36.00mm)"
"Inrush Current Limiter 2 Ohms ±25% 25A 1.181"" (30.00mm)"
"Inrush Current Limiter 2 Ohms ±25% 35A 1.417"" (36.00mm)"
"Inrush Current Limiter 20 Ohms ±25% 10A 1.142"" (29.00mm)"
"Inrush Current Limiter 20 Ohms ±25% 10A 1.417"" (36.00mm)"
"Inrush Current Limiter 3 Ohms ±25% 30A 1.417"" (36.00mm)"
"Inrush Current Limiter 5 Ohms ±25% 20A 1.181"" (30.00mm)"
"Inrush Current Limiter 5 Ohms ±25% 25A 1.417"" (36.00mm)"
"Inrush Current Limiter 50 Ohms ±25% 6A 1.181"" (30.00mm)"
"Inrush Current Limiter 500 mOhms ±25% 30A 1.142"" (29.00mm)"
"Inrush Current Limiter 500 mOhms ±25% 36A 1.142"" (29.00mm)"
"Inrush Current Limiter 500 mOhms ±25% 50A 1.417"" (36.00mm)"
10.9V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 9-µDFN (3.8x1)
10V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
10V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
11V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
13.4V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)
13V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
13V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
14.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
14V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
15.6V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
15V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)
16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3
16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L
18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
19V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3x2)
1V 12A 1PF 30KV SOD882 1CH BI-DI
20.5V (Typ) Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
22.5V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
22.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
24.5V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
26V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
30V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
31V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
35.5V (Typ) Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
35V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
37V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
4.5V 7A 30KV 7PF 0201DFN DIODE A
40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
42V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
50V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
58V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
5V 10A 1.2PF 30KV SOT523 2CH UNI
5V 2.5A 1PF 22KV SOT523 2CH UNI-
60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
62V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
62V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
65V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
72V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)
Bridge Rectifier Single Phase Schottky 100V Chassis Mount SOT-227
Bridge Rectifier Single Phase Schottky 200V Chassis Mount SOT-227
Bridge Rectifier Single Phase Schottky 45V Chassis Mount SOT-227
Bridge Rectifier Single Phase Standard 1.2kV Chassis Mount SOT-227
Bridge Rectifier Single Phase Standard 1.2kV Chassis Mount SP1
Bridge Rectifier Single Phase Standard 1.2kV Chassis Mount SP6
Bridge Rectifier Single Phase Standard 1.6kV Chassis Mount SOT-227
Bridge Rectifier Single Phase Standard 100V Chassis Mount SOT-227
Bridge Rectifier Single Phase Standard 200V Chassis Mount SOT-227
Bridge Rectifier Single Phase Standard 45V Chassis Mount SOT-227
Bridge Rectifier Single Phase Standard 600V Chassis Mount SOT-227
Bridge Rectifier Single Phase Standard 600V Chassis Mount SP6
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount SP1
Diode Array 1 Pair Common Anode Standard 1000V 18A Through Hole TO-247-3
Diode Array 1 Pair Common Anode Standard 1200V 470A Chassis Mount LP4
Diode Array 1 Pair Common Anode Standard 1700V 480A Chassis Mount LP4
Diode Array 1 Pair Common Anode Standard 200V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Anode Standard 600V 27A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 200V 45A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 200V 75A Through Hole TO-247-3 Variant
Diode Array 1 Pair Common Cathode Standard 1000V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 1000V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 1000V 60A Through Hole TO-264-3, TO-264AA
Diode Array 1 Pair Common Cathode Standard 1200V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 1200V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 1200V 470A Chassis Mount LP4
Diode Array 1 Pair Common Cathode Standard 1200V 60A Through Hole TO-264-3, TO-264AA
Diode Array 1 Pair Common Cathode Standard 1700V 480A Chassis Mount LP4
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 500A Chassis Mount LP4
Diode Array 1 Pair Common Cathode Standard 200V 60A Through Hole TO-264-3, TO-264AA
Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 300V 60A Through Hole TO-264-3, TO-264AA
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 400V 60A Through Hole TO-264-3, TO-264AA
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 600V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 600V 500A Chassis Mount LP4
Diode Array 1 Pair Common Cathode Standard 600V 60A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 600V 60A Through Hole TO-264-3, TO-264AA
Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3
Diode Array 1 Pair Series Connection Standard 1000V 18A Through Hole TO-247-3
Diode Array 1 Pair Series Connection Standard 1200V 470A Chassis Mount LP4
Diode Array 1 Pair Series Connection Standard 1700V 480A Chassis Mount LP4
Diode Array 1 Pair Series Connection Standard 600V 20A Through Hole TO-247-2
Diode Array 1 Pair Series Connection Standard 600V 27A Through Hole TO-247-3
Diode Array 1 Pair Series Connection Standard 600V 30A Through Hole TO-247-3
Diode Array 2 Independent Schottky 200V 45A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Schottky 200V 75A Chassis Mount ISOTOP
Diode Array 2 Independent Schottky 200V 75A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1000V 28A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1000V 55A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1000V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1200V 30A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1200V 53A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 1200V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 200V 30A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 200V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 300V 30A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 400V 30A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 400V 60A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 600V 30A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 600V 60A Chassis Mount SOT-227-4, miniBLOC
DIODE ARRAYS
DIODE AVAL 1000V 1.5A DO219AB
DIODE AVAL 200V 1.5A DO219AB
DIODE AVAL 400V 1.5A DO219AB
DIODE AVAL 600V 1.5A DO219AB
DIODE AVAL 800V 1.5A DO219AB
Diode Avalanche 1000V 1.5A (DC) Surface Mount DO-220AA (SMP)
Diode Avalanche 1000V 1.6A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 1000V 1.6A Surface Mount TO-277A (SMPC)
Diode Avalanche 1000V 1.8A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 1000V 1.8A Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 1000V 1A DO219AB
Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)
Diode Avalanche 1000V 2.1A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 1000V 2.1A Surface Mount TO-277A (SMPC)
Diode Avalanche 1000V 2.4A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 1000V 2.4A Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 1KV 1.5A DO219AB
DIODE AVALANCHE 1KV 1A DO219AB
Diode Avalanche 200V 1.5A (DC) Surface Mount DO-220AA (SMP)
Diode Avalanche 200V 1.8A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 200V 1.8A Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 200V 1A DO219AB
Diode Avalanche 200V 1A Surface Mount DO-220AA (SMP)
Diode Avalanche 200V 2.1A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 200V 2.1A Surface Mount TO-277A (SMPC)
Diode Avalanche 200V 2.4A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 200V 2.4A Surface Mount TO-277A (SMPC)
Diode Avalanche 200V 2A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 200V 2A Surface Mount TO-277A (SMPC)
Diode Avalanche 400V 1.5A (DC) Surface Mount DO-220AA (SMP)
Diode Avalanche 400V 1.8A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 400V 1.8A Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 400V 1A DO219AB
DIODE AVALANCHE 400V 1A DO220AA
Diode Avalanche 400V 1A Surface Mount DO-220AA (SMP)
Diode Avalanche 400V 2.1A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 400V 2.1A Surface Mount TO-277A (SMPC)
Diode Avalanche 400V 2.4A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 400V 2.4A Surface Mount TO-277A (SMPC)
Diode Avalanche 400V 2A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 400V 2A Surface Mount TO-277A (SMPC)
Diode Avalanche 600V 1.5A (DC) Surface Mount DO-220AA (SMP)
Diode Avalanche 600V 1.8A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 600V 1.8A Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 600V 1A DO219AB
Diode Avalanche 600V 1A Surface Mount DO-220AA (SMP)
Diode Avalanche 600V 2.1A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 600V 2.1A Surface Mount TO-277A (SMPC)
Diode Avalanche 600V 2.4A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 600V 2.4A Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 600V 2.4A TO277A
Diode Avalanche 600V 2A (DC) Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 600V 2A DO214AA
Diode Avalanche 600V 2A Surface Mount DO-214AA (SMB)
Diode Avalanche 600V 2A Surface Mount TO-277A (SMPC)
Diode Avalanche 600V 3A Surface Mount DO-214AA (SMB)
Diode Avalanche 800V 1.5A (DC) Surface Mount DO-220AA (SMP)
Diode Avalanche 800V 1.6A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 800V 1.6A Surface Mount TO-277A (SMPC)
Diode Avalanche 800V 1.8A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 800V 1.8A Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 800V 1A DO219AB
DIODE AVALANCHE 800V 1A DO220AA
Diode Avalanche 800V 1A Surface Mount DO-220AA (SMP)
Diode Avalanche 800V 2.1A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 800V 2.1A Surface Mount TO-277A (SMPC)
Diode Avalanche 800V 2.4A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 800V 2.4A Surface Mount TO-277A (SMPC)
DIODE MODULE GEN PURP 1200V 410A
DIODE MODULE GEN PURP 1200V 485A
DIODE MODULE GEN PURP 1200V 490A
DIODE MODULE GEN PURP 1200V 600A
DIODE MODULE GEN PURP 1200V 700A
DIODE MODULE GEN PURP 1700V 345A
DIODE MODULE GEN PURP 1700V 670A
DIODE MODULE GEN PURP 600V 460A
DIODE MODULE GEN PURP 600V 530A
Diode Schottky 200V 45A Surface Mount D3 [S]
Diode Schottky 200V 45A Through Hole TO-247 [B]
Diode Schottky 200V 75A Surface Mount D3 [S]
Diode Schottky 200V 75A Surface Mount D3Pak
Diode Schottky 200V 75A Through Hole TO-247 [B]
DIODE SCHOTTKY 20V 500MA SOD323
Diode Silicon Carbide Schottky 1200V 99A (DC) Surface Mount D3Pak
Diode Silicon Carbide Schottky 1200V 99A (DC) Through Hole TO-247
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 30A Through Hole TO-220 [K]
Diode Standard 1000V 30A Through Hole TO-247 [B]
Diode Standard 1000V 30A Through Hole TO-247
Diode Standard 1000V 40A Through Hole TO-247 [B]
Diode Standard 1000V 500A Chassis Mount LP4
Diode Standard 1000V 60A Surface Mount D3 [S]
Diode Standard 1000V 60A Surface Mount D3PAK
Diode Standard 1000V 60A Through Hole TO-247 [B]
Diode Standard 1000V 75A Through Hole TO-247 [B]
Diode Standard 1200V 30A Surface Mount D3 [S]
Diode Standard 1200V 30A Through Hole TO-220 [K]
Diode Standard 1200V 30A Through Hole TO-247 [B]
Diode Standard 1200V 30A Through Hole TO-247
Diode Standard 1200V 40A Through Hole TO-247 [B]
Diode Standard 1200V 450A Chassis Mount LP4
Diode Standard 1200V 60A Surface Mount D3 [S]
Diode Standard 1200V 60A Through Hole TO-247 [B]
Diode Standard 1200V 75A Through Hole TO-247 [B]
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 30A Surface Mount D3 [S]
Diode Standard 200V 30A Through Hole TO-247 [B]
Diode Standard 200V 500A Chassis Mount LP4
DIODE STANDARD 200V 5A SMBF
Diode Standard 200V 60A Through Hole TO-247 [B]
Diode Standard 300V 30A Through Hole TO-247 [B]
Diode Standard 300V 60A Through Hole TO-247
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 30A Surface Mount D3 [S]
Diode Standard 400V 30A Through Hole TO-247 [B]
Diode Standard 400V 500A Chassis Mount LP4
DIODE STANDARD 400V 5A SMBF
Diode Standard 400V 600mA Through Hole
Diode Standard 400V 60A Surface Mount D3 [S]
Diode Standard 400V 60A Through Hole TO-247 [B]
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 600V 30A Surface Mount D3 [S]
Diode Standard 600V 30A Surface Mount D3PAK
Diode Standard 600V 30A Through Hole TO-220 [K]
Diode Standard 600V 30A Through Hole TO-247 [B]
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Diode Standard 600V 40A Through Hole TO-247 [B]
Diode Standard 600V 500A Chassis Mount LP4
DIODE STANDARD 600V 5A SMBF
Diode Standard 600V 600mA Through Hole
Diode Standard 600V 60A Through Hole TO-247 [B]
Diode Standard 600V 75A Through Hole TO-247 [B]
Diode Standard 60A Through Hole TO-247
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
ICL 0R5 25% 36A 29MM
ICL 1R 25% 30A 30MM
ICL 1R 25% 36A 30MM CUSTOM
ICL 40 OHM 10A
TVS DIODE 12VWM 25.5VC SOD323FL
TVS DIODE 12VWM 26.5VC SOT23-3
TVS DIODE 15VWM 30.5VC SOD323FL
TVS DIODE 15VWM 33VC SOT23-3
TVS DIODE 15VWM 33VC SOT233
TVS DIODE 18VWM 38VC SOD882
TVS DIODE 22VWM 42.5VC SOD323FL
TVS DIODE 24VWM 49VC SOD323FL
TVS DIODE 24VWM 50VC SC703
TVS DIODE 24VWM 50VC SOD323
TVS DIODE 24VWM 50VC SOD523
TVS DIODE 24VWM 50VC SOD882
TVS DIODE 24VWM 50VC SOT23-3
TVS DIODE 24VWM 50VC SOT233
TVS DIODE 24VWM 51VC SOT23-3
TVS DIODE 24VWM SOT23-3
TVS DIODE 24VWM SOT233
TVS DIODE 27VWM 50VC SC703
TVS DIODE 27VWM 50VC SOD323
TVS DIODE 27VWM 50VC SOT23-3
TVS DIODE 28VWM 48VC SOD882
TVS DIODE 28VWM 62VC SOD323FL
TVS DIODE 3.3VWM 6VC 9UDFN
TVS DIODE 30VWM 62VC SOD323FL
TVS DIODE 33VWM 68.5VC SOD323FL
TVS DIODE 36VWM 58VC SOD523
TVS DIODE 36VWM 67VC SOT23-3
TVS DIODE 45VWM 94.5VC SOD323FL
TVS DIODE 5VWM 10VC SOD323
TVS DIODE 5VWM 10VC SOD523
TVS DIODE 5VWM 12.8VC SOT723
TVS DIODE 5VWM 13VC SOD323
TVS DIODE 5VWM 13VC SOD323FL
TVS DIODE 5VWM 15VC SOD323
TVS DIODE 5VWM 6.5VC SOD882
TVS DIODE 60VWM 116VC SOD323FL
TVS DIODE 6VWM 13.8VC SOD323FL

<< Prev Next >>