Automotive grade 200W 27A Bidirectional TVS diode in SC70-3
TVS DIODE 27VWM 50VC SOT23-3
TVS DIODE 27VWM 50VC SOT23-3
TVS DIODE 27VWM 50VC SOT23-3
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ27COM-02HTG | 18-AQ27COM-02HTGDKR-ND |
| Product Name | Automotive grade 200W 27A Bidirectional TVS diode in SC70-3 | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 27 volts | |
| VBR | 28 to ? volts | 28 volts |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| CT | 12 pF |