This AQHVxx-01LTG-C series provides a highly effective ESD, EFT, and lightning surge protection component. It is ideally suited for power interfaces, passenger charging interfaces, LED lighting modules, and low speed I/Os. Its rating of ±30kV ESD exceeds the maximum ESD rating requirements as defined in the IEC 61000-4-2 international standard without suffering any performance degradation. The AQHV12-C can withstand up to 10A of surge current as defined by IEC 61000-4-5 2nd edition providing low voltage clamping levels during lightning induced events. ESD, IEC 61000-4-2,±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12-C Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant
72V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
72V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
72V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 36VWM 72VC SOD523
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQHV36-01LTG-C | 18-AQHV36-01LTG-CCT-ND | AQHV36-01LTG-C |
| Product Name | 300W Discrete Bidirectional TVS Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| RoHS Compliant | RoHS | ||
| VR | 36 volts | ||
| CT | 11.5 pF | ||
| Configuration | Single |