This AQ1003-01LTG discrete TVS diode is fabricated in a proprietary silicon avalanche technology that protects electronic equipment I/O pins from destructive electrostatic discharges (ESDs). These robust TVSs can withstand repetitive contact or air ESD discharge events at ±30 kV levels without suffering any performance degradation. This exceeds the ESD contact and air discharge test requirements of IEC 61000-4-2. Additionally, the TVS can withstand an 8/20 surge current event as defined in IEC 61000-4-5 2nd Edition up to 7A and still provide low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 7A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low leakage current of 100nA (MAX) at 5V PPAP capable AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant ESD, ISO 10605, 330pF 330Ω, ±25kV contact, ±30kV air
14V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
14V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
14V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 5VWM 14VC SOD523 Product overview: AQ1003-01LTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ1003-01LTG can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 861696-AQ1003-01LTG
Series: Automotive, AEC-Q101, AQ1003, SPA®
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: 14V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Other Part Number: AQ1003-01LTGTR, AQ1003-01LTGDKR, AQ1003-01LTGCT, -AQ1003-01LTG
TVS DIODE 5VWM 14VC SOD523
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ1003-01LTG | AQ1003-01LTGTR-ND | 144-AQ1003-01LTG | 861696-AQ1003-01LTG | AQ1003-01LTG | AQ1003-01LTG |
| Product Name | 30pF 30kV Unidirectional Discrete TVS | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - AQ1003-01LTG | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 5 volts | |||||
| CT | 30 pF | |||||
| Configuration | Single | Single |