The AQ12CANA-02HTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ12CANA-02HTG TVS can safely absorb repetitive ESD strikes of ±30kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 12A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. ESD, IEC 61000-4-2, ±30kV contact/air ESD, ISO 10605, 330pF 330Ω, ±30kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000- 4-5 2nd Edition, 12A (8/20μs) Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified and PPAP capable
TVS DIODE 12VWM 26.5VC SOT23-3
TVS DIODE 12VWM 26.5VC SOT23-3
TVS DIODE 12VWM 26.5VC SOT23-3
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ12CANA-02HTG | 18-AQ12CANA-02HTGTR-ND |
| Product Name | Automotive grade 12V, 28pF, 12A Bidirectional TVS diode in SOT23-3L | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 12 volts | |
| VBR | 13 to ? volts | 13 volts |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| CT | 28 pF |