The AQHVxx-01LTG series is designed to provide an option for very fast acting, high performance over-voltage protection components. This series is ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. It can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 10A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant
52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 24VWM 52VC SOD523
TVS DIODE 24VWM 52VC SOD523
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQHV24-01LTG | AQHV24-01LTGTR-ND | AQHV24-01LTG | AQHV24-01LTG |
| Product Name | 250W Discrete Unidirectional TVS Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | |||
| VR | 24 volts | |||
| CT | 30 pF | |||
| Configuration | Single |