DIODE ARR SCHOTT 200V 45A TO247 Product overview: APT30S20BCTG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 45A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT30S20BCTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V 45A Through Hole TO-247-3
DIODE ARRAY SCHOTTKY 200V TO247
DIODE ARR SCHOTT 200V 45A TO247
SCHOTTKY RECTIFIER, 200V, 45A, TO-247; Repetitive Peak Reverse Voltage:200V; Average Forward Current:45A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:850mV; Product Range:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-APT30S20BCTG | APT30S20BCTG-ND | APT30S20BCTG | APT30S20BCTG | 78AH5877 |
| Product Name | 200V 45A Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 200V, 45A, To-247; Repetitive Peak Reverse Voltage Microchip |
| Package | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | TO-247; TO-247 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Arrangement | Common Catode | Common Catode | |||
| Diode Type | Schottky |