DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 50 60 70 100 150 200 250 300 350 417
Product Name Notes
102.27V Clamp 155A Ipp Tvs Diode Through Hole P600
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
104.2V Clamp 144.9A Ipp Tvs Diode Through Hole P600
109.41V Clamp 144.9A Ipp Tvs Diode Through Hole P600
113.6V Clamp 132.9A Ipp Tvs Diode Through Hole P600
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
118.9V Clamp 90.8A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
119.28V Clamp 132.9A Ipp Tvs Diode Through Hole P600
122V Clamp 123.8A Ipp Tvs Diode Through Hole P600
125V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
126.1V Clamp 119.7A Ipp Tvs Diode Through Hole P600
128.1V Clamp 123.8A Ipp Tvs Diode Through Hole P600
132.41V Clamp 119.7A Ipp Tvs Diode Through Hole P600
133.1V Clamp 81.4A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
137.6V Clamp 109.7A Ipp Tvs Diode Through Hole P600
137V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
144.48V Clamp 109.7A Ipp Tvs Diode Through Hole P600
145.6V Clamp 103.7A Ipp Tvs Diode Through Hole P600
145.6V Clamp 103.7A Ipp Tvs Diode
152.88V Clamp 103.7A Ipp Tvs Diode Through Hole P600
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
26V Clamp 57.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
33.2V Clamp 45A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
50.7V Clamp 297.8A Ipp Tvs Diode Through Hole P600
53.24V Clamp 297.8A Ipp Tvs Diode Through Hole P600
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.5V Clamp 201.9A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
54.7V Clamp 276.1A Ipp Tvs Diode Through Hole P600
57.44V Clamp 276.1A Ipp Tvs Diode Through Hole P600
59.8V Clamp 252.5A Ipp Tvs Diode Through Hole P600
59V Clamp 183.2A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
62.79V Clamp 252.5A Ipp Tvs Diode Through Hole P600
64.5V Clamp 167.8A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
65.8V Clamp 229.5A Ipp Tvs Diode Through Hole P600
69.09V Clamp 229.5A Ipp Tvs Diode Through Hole P600
69.6V Clamp 155.1A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
69.8V Clamp 216.3A Ipp Tvs Diode Through Hole P600
70.1V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
72.8V Clamp 207.4A Ipp Tvs Diode Through Hole P600
73.29V Clamp 216.3A Ipp Tvs Diode Through Hole P600
76.44V Clamp 207.4A Ipp Tvs Diode Through Hole P600
76.6V Clamp 140.8A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
77.7V Clamp 194.3A Ipp Tvs Diode Through Hole P600
81.59V Clamp 194.3A Ipp Tvs Diode Through Hole P600
82.8V Clamp 182.1A Ipp Tvs Diode Through Hole P600
82.9V Clamp 182.1A Ipp Tvs Diode Through Hole P600
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
87.05V Clamp 182.1A Ipp Tvs Diode Through Hole P600
87.7V Clamp 172.2A Ipp Tvs Diode Through Hole P600
92.09V Clamp 172.2A Ipp Tvs Diode Through Hole P600
93.8V Clamp 161A Ipp Tvs Diode Through Hole P600
97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
98.49V Clamp 161A Ipp Tvs Diode Through Hole P600
99.5V Clamp 108.4A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Clamp Ipp Tvs Diode Through Hole P600
Diode Schottky 40V 2.1A Surface Mount SMA (DO-214AC)
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 2.1A Surface Mount SMA (DO-214AC)
DIODE ZENER 24V 1.5W DO214AC
TVS DIODE 12VWM 19.9VC DO214AA
TVS DIODE 13VWM 21.5VC DO214AA
TVS DIODE 14VWM 23.2VC DO214AA
TVS DIODE 15VWM 24.4VC DO214AA
TVS DIODE 16VWM 26VC DO214AA
TVS DIODE 17.1VWM 27.7V DO214AA
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE 18VWM 29.2VC DO214AA
TVS DIODE 20.5VWM 33.2V DO214AA
TVS DIODE 20VWM 32.4VC DO214AA
TVS DIODE 22VWM 35.5VC DO214AA
TVS DIODE 23.1VWM 37.5V DO214AA
TVS DIODE 24VWM 38.9VC DO214AA
TVS DIODE 26VWM 42.1VC DO214AA
TVS DIODE 28VWM 45.4VC DO214AA
TVS DIODE 30VWM 48.4VC DO214AA
TVS DIODE 30VWM 50.7VC P600
TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE 33VWM 54.7VC P600
TVS DIODE 36VWM 59.8VC P600
TVS DIODE 40VWM 65.8VC P600
TVS DIODE 43.6VWM 70.1V DO214AA
TVS DIODE 43VWM 69.8VC P600
TVS DIODE 45VWM 72.8VC P600
TVS DIODE 48VWM 77.7VC P600
TVS DIODE 51VWM 82.9VC P600
TVS DIODE 53VWM 85VC DO214AA
TVS DIODE 54VWM 87.7VC P600
TVS DIODE 58VWM 93.8VC P600
TVS DIODE 60VWM 97.4VC P600
TVS DIODE 64VWM 104.2VC P600
TVS DIODE 70VWM 113.6VC P600
TVS DIODE 75VWM 122VC P600
TVS DIODE 78VWM 126.1VC P600
TVS DIODE 85VWM 137.6VC P600
TVS DIODE 90VWM 145.6VC P600
TVS DIODE
TVS, UNI-DIR, 15000W, 45V, P600

<< Prev Next >>