The AQ24COM-01 series bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ24COM-01 series TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 5 A 8/20 μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition,5 A (8/20 μs) Lead-free, halogen-free, and RoHS compliant Moisture sensitivity level (MSL-1) AEC-Q101 qualified and PPAP capable
TVS DIODE 24VWM 50VC SOD323
TVS DIODE 24VWM 50VC SOD323
TVS DIODE 24VWM 50VC SOD323
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ24COM-01FTG | 18-AQ24COM-01FTGCT-ND |
| Product Name | Automotive grade 250W 24A Bidirectional TVS diode | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 24 volts | |
| VBR | 26 to ? volts | 26 volts |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| CT | 13 pF |