Littelfuse, Inc. Automotive grade 18V 0.3pF Bidirectional TVS diode in SOD882 AQ3118E-01ETG

Description
The AQ3118E-01ETG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces. It can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 3.5A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO10605 330pF 330Ω, ±25kV contact, ±28kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd Edition, 3.5 A (8/20μs) Ultra low capacitance of 0.3pF(TYP@VR=0V) Low leakage current of 1nA (TYP) at 18V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified and PPAP Capable
Request a Quote Datasheet
Description
The AQ3118E-01ETG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces. It can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 3.5A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO10605 330pF 330Ω, ±25kV contact, ±28kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd Edition, 3.5 A (8/20μs) Ultra low capacitance of 0.3pF(TYP@VR=0V) Low leakage current of 1nA (TYP) at 18V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified and PPAP Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive grade 18V 0.3pF Bidirectional TVS diode in SOD882 - AQ3118E-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
Automotive grade 18V 0.3pF Bidirectional TVS diode in SOD882
AQ3118E-01ETG
Automotive grade 18V 0.3pF Bidirectional TVS diode in SOD882 AQ3118E-01ETG
The AQ3118E-01ETG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces. It can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 3.5A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO10605 330pF 330Ω, ±25kV contact, ±28kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd Edition, 3.5 A (8/20μs) Ultra low capacitance of 0.3pF(TYP@VR=0V) Low leakage current of 1nA (TYP) at 18V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified and PPAP Capable

The AQ3118E-01ETG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces. It can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 3.5A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO10605 330pF 330Ω, ±25kV contact, ±28kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd Edition, 3.5 A (8/20μs) Ultra low capacitance of 0.3pF(TYP@VR=0V) Low leakage current of 1nA (TYP) at 18V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified and PPAP Capable

Supplier's Site Datasheet
TVS Diodes - 18-AQ3118E-01ETGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 18VWM 38VC SOD882

TVS DIODE 18VWM 38VC SOD882

Buy Now Datasheet
TVS Diodes - 18-AQ3118E-01ETGTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 18VWM 38VC SOD882

TVS DIODE 18VWM 38VC SOD882

Buy Now Datasheet
TVS Diodes - 18-AQ3118E-01ETGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 18VWM 38VC SOD882

TVS DIODE 18VWM 38VC SOD882

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQ3118E-01ETG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQ3118E-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQ3118E-01ETG
18V 2.5A 0.45PF 30KV SOD882 BI-D

18V 2.5A 0.45PF 30KV SOD882 BI-D

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AQ3118E-01ETG 18-AQ3118E-01ETGCT-ND AQ3118E-01ETG
Product Name Automotive grade 18V 0.3pF Bidirectional TVS diode in SOD882 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 18 volts
VBR 20 to ? volts 20 volts 20 volts
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
CT 0.3000 pF
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
General-purpose dual Schottky diode - BAS40DYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers