Littelfuse, Inc. 250W Discrete Unidirectional TVS Diode AQHV36-01LTG

Description
The AQHVxx-01LTG series is designed to provide an option for very fast acting, high performance over-voltage protection components. This series is ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. It can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 10A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AQHVxx-01LTG series is designed to provide an option for very fast acting, high performance over-voltage protection components. This series is ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. It can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 10A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250W Discrete Unidirectional TVS Diode - AQHV36-01LTG - Littelfuse, Inc.
Rosemont, IL, United States
250W Discrete Unidirectional TVS Diode
AQHV36-01LTG
250W Discrete Unidirectional TVS Diode AQHV36-01LTG
The AQHVxx-01LTG series is designed to provide an option for very fast acting, high performance over-voltage protection components. This series is ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. It can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 10A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant

The AQHVxx-01LTG series is designed to provide an option for very fast acting, high performance over-voltage protection components. This series is ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. It can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 10A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Diodes - 18-AQHV36-01LTGTR-ND - DigiKey
Thief River Falls, MN, United States
58V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

58V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 18-AQHV36-01LTGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 58VC SOD523

TVS DIODE 36VWM 58VC SOD523

Buy Now Datasheet
TVS Diodes - 18-AQHV36-01LTGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 58VC SOD523

TVS DIODE 36VWM 58VC SOD523

Buy Now Datasheet
TVS Diodes AQHV36-01LTG
TVS DIODE 36VWM 58VC SOD523

TVS DIODE 36VWM 58VC SOD523

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQHV36-01LTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQHV36-01LTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQHV36-01LTG
TVS DIODE 36VWM 58VC SOD523

TVS DIODE 36VWM 58VC SOD523

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AQHV36-01LTG 18-AQHV36-01LTGTR-ND AQHV36-01LTG AQHV36-01LTG
Product Name 250W Discrete Unidirectional TVS Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
VR 36 volts
CT 23 pF
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TP862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
High-speed switching double diode - BAV70W,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers