The Unidirectional AQ22-01FTG is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The AQ22 series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 27A of 8/20μs induced surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 27A (tP=8/20μs) Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Halogen-free, lead-free and RoHS-compliant
35.5V (Typ) Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
35.5V (Typ) Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE, UNIDIR, 22V, 950W, SOD-323 ROHS COMPLIANT: YES
TVS DIODE 22VWM 35.5VC SOD323
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ22-01FTG | 18-AQ22-01FTGCT-ND | 38AK6318 | AQ22-01FTG |
| Product Name | 950W Discrete Unidirectional TVS Diode | TVS Diodes | Tvs Diode, Unidir, 22V, 950W, Sod-323 Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||
| VR | 22 volts | |||
| VBR | 23 to ? volts | 23 volts | 23 volts | |
| CT | 160 pF | |||
| Configuration | Single |