Littelfuse, Inc. 1pF, ±30kV Diode Array AQ3102-02HTG

Description
The AQ3102 Series integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for automotive electronics equipment that may experience destructive electrostatic discharges (ESD). The AQ3102 Series can safely absorb repetitive ESD strikes above the maximum contact level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The low off-state capacitance makes it ideal for protecting high-speed signal lines such as USB2.0 or USB 3.0 and 1Gb Ethernet with an extremely low dynamic resistance to protect the most sensitive, state of the art chipsets against ESD transients. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, 8A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 1pF (TYP) per I/O Low leakage current of 0.01μA (TYP) at 5V AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Halogen-free, Lead-Free and RoHS-Compliant PPAP capable
Request a Quote Datasheet
Description
The AQ3102 Series integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for automotive electronics equipment that may experience destructive electrostatic discharges (ESD). The AQ3102 Series can safely absorb repetitive ESD strikes above the maximum contact level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The low off-state capacitance makes it ideal for protecting high-speed signal lines such as USB2.0 or USB 3.0 and 1Gb Ethernet with an extremely low dynamic resistance to protect the most sensitive, state of the art chipsets against ESD transients. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, 8A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 1pF (TYP) per I/O Low leakage current of 0.01μA (TYP) at 5V AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Halogen-free, Lead-Free and RoHS-Compliant PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1pF, ±30kV Diode Array - AQ3102-02HTG - Littelfuse, Inc.
Rosemont, IL, United States
1pF, ±30kV Diode Array
AQ3102-02HTG
1pF, ±30kV Diode Array AQ3102-02HTG
The AQ3102 Series integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for automotive electronics equipment that may experience destructive electrostatic discharges (ESD). The AQ3102 Series can safely absorb repetitive ESD strikes above the maximum contact level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The low off-state capacitance makes it ideal for protecting high-speed signal lines such as USB2.0 or USB 3.0 and 1Gb Ethernet with an extremely low dynamic resistance to protect the most sensitive, state of the art chipsets against ESD transients. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, 8A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 1pF (TYP) per I/O Low leakage current of 0.01μA (TYP) at 5V AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Halogen-free, Lead-Free and RoHS-Compliant PPAP capable

The AQ3102 Series integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for automotive electronics equipment that may experience destructive electrostatic discharges (ESD). The AQ3102 Series can safely absorb repetitive ESD strikes above the maximum contact level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The low off-state capacitance makes it ideal for protecting high-speed signal lines such as USB2.0 or USB 3.0 and 1Gb Ethernet with an extremely low dynamic resistance to protect the most sensitive, state of the art chipsets against ESD transients. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, 8A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 1pF (TYP) per I/O Low leakage current of 0.01μA (TYP) at 5V AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Halogen-free, Lead-Free and RoHS-Compliant PPAP capable

Supplier's Site Datasheet
TVS Diodes - 2053570 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2053570
TVS Diodes 2053570
AQ3102 5V 8A 1pF 30kV SOT23-3L

AQ3102 5V 8A 1pF 30kV SOT23-3L

Supplier's Site
TVS Diodes - 2053571 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2053571
TVS Diodes 2053571
AQ3102 5V 8A 1pF 30kV SOT23-3L

AQ3102 5V 8A 1pF 30kV SOT23-3L

Supplier's Site
TVS Diodes - 2053571P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2053571P
TVS Diodes 2053571P
AQ3102 5V 8A 1pF 30kV SOT23-3L

AQ3102 5V 8A 1pF 30kV SOT23-3L

Supplier's Site
TVS Diodes - 18-AQ3102-02HTGTR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L

16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L

Buy Now Datasheet
TVS Diodes - 18-AQ3102-02HTGDKR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L

16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L

Buy Now Datasheet
TVS Diodes - 18-AQ3102-02HTGCT-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L

16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQ3102-02HTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQ3102-02HTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQ3102-02HTG
TVS DIODE 6VWM 16VC SOT23-3L

TVS DIODE 6VWM 16VC SOT23-3L

Supplier's Site
TVS Diodes AQ3102-02HTG
TVS DIODE 6VWM 16VC SOT23-3L

TVS DIODE 6VWM 16VC SOT23-3L

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AQ3102-02HTG 2053570 2053571P 18-AQ3102-02HTGTR-ND AQ3102-02HTG AQ3102-02HTG
Product Name 1pF, ±30kV Diode Array TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5 volts
Package SOT23; Sot23-3l SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Pin Count 3 3
Unlock Full Specs
to access all available technical data