5V 10A 1.2PF 30KV SOT523 2CH UNI
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ3052-02RTG | 18-AQ3052-02RTGTR-ND |
| Product Name | AQ3052-02RTG | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 5 volts | |
| VBR | 6 to ? volts | 6 volts |
| CT | 0.5000 pF | |
| Configuration | Single |