Diode Avalanche 800V 1.8A Surface Mount TO-277A (SMPC)
Rectifiers 4A,800V, SMPC,Fast Recovery, Avalanche
DIODE AVALANCHE 800V 1.8A TO277A
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | AR4PKHM3_A/I-ND | AR4PKHM3_A/I | AR4PKHM3_A/I |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |