Littelfuse, Inc. Automotive grade 0.25pF 7A Bidirectional TVS diode in SOD882 AQ4337-01ETG

Description
The AQ4337-01ETG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.25pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces, such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces, Thunderbolt and USB 3.1 Gen 1. It can safely absorb repetitive ESD strikes at ±15kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 7A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±15 kV contact/air ESD, ISO10605 330pF 330Ω, ±15 kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5, 2nd Edition, 7A (8/20μs) Low leakage current of 0.1μA (MAX) at 5V Ultra low capacitance of 0.25pF (Typ @ VR=0V) Small SOD882 packaging helps save board space Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified and PPAP Capable
Request a Quote Datasheet
Description
The AQ4337-01ETG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.25pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces, such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces, Thunderbolt and USB 3.1 Gen 1. It can safely absorb repetitive ESD strikes at ±15kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 7A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±15 kV contact/air ESD, ISO10605 330pF 330Ω, ±15 kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5, 2nd Edition, 7A (8/20μs) Low leakage current of 0.1μA (MAX) at 5V Ultra low capacitance of 0.25pF (Typ @ VR=0V) Small SOD882 packaging helps save board space Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified and PPAP Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive grade 0.25pF 7A Bidirectional TVS diode in SOD882 - AQ4337-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
Automotive grade 0.25pF 7A Bidirectional TVS diode in SOD882
AQ4337-01ETG
Automotive grade 0.25pF 7A Bidirectional TVS diode in SOD882 AQ4337-01ETG
The AQ4337-01ETG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.25pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces, such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces, Thunderbolt and USB 3.1 Gen 1. It can safely absorb repetitive ESD strikes at ±15kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 7A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±15 kV contact/air ESD, ISO10605 330pF 330Ω, ±15 kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5, 2nd Edition, 7A (8/20μs) Low leakage current of 0.1μA (MAX) at 5V Ultra low capacitance of 0.25pF (Typ @ VR=0V) Small SOD882 packaging helps save board space Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified and PPAP Capable

The AQ4337-01ETG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.25pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces, such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces, Thunderbolt and USB 3.1 Gen 1. It can safely absorb repetitive ESD strikes at ±15kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 7A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±15 kV contact/air ESD, ISO10605 330pF 330Ω, ±15 kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5, 2nd Edition, 7A (8/20μs) Low leakage current of 0.1μA (MAX) at 5V Ultra low capacitance of 0.25pF (Typ @ VR=0V) Small SOD882 packaging helps save board space Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified and PPAP Capable

Supplier's Site Datasheet
TVS Diodes - 18-AQ4337-01ETGTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 6.5VC SOD882

TVS DIODE 5VWM 6.5VC SOD882

Buy Now Datasheet
TVS Diodes - 18-AQ4337-01ETGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 6.5VC SOD882

TVS DIODE 5VWM 6.5VC SOD882

Buy Now Datasheet
TVS Diodes - 18-AQ4337-01ETGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 6.5VC SOD882

TVS DIODE 5VWM 6.5VC SOD882

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number AQ4337-01ETG 18-AQ4337-01ETGTR-ND
Product Name Automotive grade 0.25pF 7A Bidirectional TVS diode in SOD882 TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 5 volts
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
CT 0.2500 pF
Configuration Single
Unlock Full Specs
to access all available technical data