Microchip Technology, Inc. 300V 30A Diode and Rectifier APT2X31D30J

Description
DIODE MODULE GP 300V 30A ISOTOP Product overview: APT2X31D30J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X31D30J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE GP 300V 30A ISOTOP Product overview: APT2X31D30J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X31D30J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 30A Diode and Rectifier
286-APT2X31D30J
300V 30A Diode and Rectifier 286-APT2X31D30J
DIODE MODULE GP 300V 30A ISOTOP Product overview: APT2X31D30J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X31D30J can be used for catalog matching and distributor lookup.

DIODE MODULE GP 300V 30A ISOTOP Product overview: APT2X31D30J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X31D30J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - APT2X31D30J-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
APT2X31D30J-ND
Diode Arrays APT2X31D30J-ND
Diode Array 2 Independent Standard 300V 30A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 300V 30A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325177-APT2X31D30J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325177-APT2X31D30J
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325177-APT2X31D30J
Manufacturer: Microchip Technology Win Source Part Number: 1325177-APT2X31D30J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1 Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 30 A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 150 µA @ 300 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: ISOTOP® Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: APT2X31 RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1325177-APT2X31D30J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 30 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 150 µA @ 300 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: ISOTOP®
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: APT2X31
RoHS Status: RoHS Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT2X31D30J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT2X31D30J
Discrete Semiconductor Products - Diodes - Rectifiers APT2X31D30J
DIODE MODULE GP 300V 30A ISOTOP

DIODE MODULE GP 300V 30A ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-APT2X31D30J APT2X31D30J-ND 1325177-APT2X31D30J APT2X31D30J
Product Name 300V 30A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube SOT-227-4, miniBLOC SOT-227-4, miniBLOC
RoHS Compliant RoHS
Diode Type Standard
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data