Littelfuse, Inc. 500W SOT23-3 TVS Diode Array AQ12-02HTG

Description
The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable
Request a Quote Datasheet
Description
The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W SOT23-3 TVS Diode Array - AQ12-02HTG - Littelfuse, Inc.
Rosemont, IL, United States
500W SOT23-3 TVS Diode Array
AQ12-02HTG
500W SOT23-3 TVS Diode Array AQ12-02HTG
The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable

The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable

Supplier's Site Datasheet
TVS Diodes - 18-AQ12-02HTGDKR-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

22.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 18-AQ12-02HTGTR-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

22.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 18-AQ12-02HTGCT-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

22.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Protection Diode - 144-AQ12-02HTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-AQ12-02HTG
TVS Protection Diode 144-AQ12-02HTG
Trans Voltage Suppressor Diode, Product overview: AQ12-02HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ12-02HTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: AQ12-02HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ12-02HTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Manufacturer: Littelfuse Inc. Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes Series: Automotive, AEC-Q101, AQ, SPA® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Zener Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 22.5V Power - Peak Pulse: 500W Current - Peak Pulse (10/1000µs): 20A (8/20µs)

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101, AQ, SPA®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Zener
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 22.5V
Power - Peak Pulse: 500W
Current - Peak Pulse (10/1000µs): 20A (8/20µs)

Buy Now Datasheet
TVS Diodes - AQ12-02HTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
AQ12-02HTG
TVS Diodes AQ12-02HTG
TVS DIODE 12VWM 22.5VC SOT23-3

TVS DIODE 12VWM 22.5VC SOT23-3

Supplier's Site Datasheet
Esd Protect Device, Aec-Q101, 12V, Sot-23; Clamping Voltage Vc Max Littelfuse - 27AK1430 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protect Device, Aec-Q101, 12V, Sot-23; Clamping Voltage Vc Max Littelfuse
27AK1430
Esd Protect Device, Aec-Q101, 12V, Sot-23; Clamping Voltage Vc Max Littelfuse 27AK1430
ESD PROTECT DEVICE, AEC-Q101, 12V, SOT-23; Clamping Voltage Vc Max:22.5V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:500W; Product Range:SPA AQxx-02HTG Series RoHS Compliant: Yes

ESD PROTECT DEVICE, AEC-Q101, 12V, SOT-23; Clamping Voltage Vc Max:22.5V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:500W; Product Range:SPA AQxx-02HTG Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQ12-02HTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQ12-02HTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQ12-02HTG
TVS DIODE 12VWM 22.5VC SOT23-3

TVS DIODE 12VWM 22.5VC SOT23-3

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number AQ12-02HTG 18-AQ12-02HTGDKR-ND 144-AQ12-02HTG AQ12-02HTG 27AK1430 AQ12-02HTG
Product Name 500W SOT23-3 TVS Diode Array TVS Diodes TVS Protection Diode Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes TVS Diodes Esd Protect Device, Aec-Q101, 12V, Sot-23; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 12 volts
CT 110 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data