Littelfuse, Inc. Automotive grade 250W 24A Bidirectional TVS diode AQ24COM-01LTG

Description
The AQ24COM-01 series bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ24COM-01 series TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 5 A 8/20 μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition,5 A (8/20 μs) Lead-free, halogen-free, and RoHS compliant Moisture sensitivity level (MSL-1) AEC-Q101 qualified and PPAP capable
Request a Quote Datasheet
Description
The AQ24COM-01 series bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ24COM-01 series TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 5 A 8/20 μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition,5 A (8/20 μs) Lead-free, halogen-free, and RoHS compliant Moisture sensitivity level (MSL-1) AEC-Q101 qualified and PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive grade 250W 24A Bidirectional TVS diode - AQ24COM-01LTG - Littelfuse, Inc.
Rosemont, IL, United States
Automotive grade 250W 24A Bidirectional TVS diode
AQ24COM-01LTG
Automotive grade 250W 24A Bidirectional TVS diode AQ24COM-01LTG
The AQ24COM-01 series bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ24COM-01 series TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 5 A 8/20 μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition,5 A (8/20 μs) Lead-free, halogen-free, and RoHS compliant Moisture sensitivity level (MSL-1) AEC-Q101 qualified and PPAP capable

The AQ24COM-01 series bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ24COM-01 series TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 5 A 8/20 μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition,5 A (8/20 μs) Lead-free, halogen-free, and RoHS compliant Moisture sensitivity level (MSL-1) AEC-Q101 qualified and PPAP capable

Supplier's Site Datasheet
TVS Diodes - 18-AQ24COM-01LTGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM 50VC SOD523

TVS DIODE 24VWM 50VC SOD523

Buy Now Datasheet
TVS Diodes - 18-AQ24COM-01LTGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM 50VC SOD523

TVS DIODE 24VWM 50VC SOD523

Buy Now Datasheet
TVS Diodes - 18-AQ24COM-01LTGTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM 50VC SOD523

TVS DIODE 24VWM 50VC SOD523

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number AQ24COM-01LTG 18-AQ24COM-01LTGDKR-ND
Product Name Automotive grade 250W 24A Bidirectional TVS diode TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 24 volts
VBR 26 to ? volts 26 volts
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
CT 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854SW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
3 suppliers
TVS Diodes - 1898819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details