The AQ15C-01FTG is a bidirectional TVS diode designed to protect sensitive electronic equipment from electrostatic discharge and transient voltage events. It is packaged in an SOD323 case measuring 1.20 to 1.40 mm in length, 1.60 to 1.80 mm in width, and 0.80 to 0.90 mm in height. The device has a reverse standoff voltage of 15.0 V, clamps at 24.0 V under a 1 A 8/20 μs pulse, and handles up to 12.0 A peak pulse current. It withstands ±30 kV ESD according to IEC 61000-4-2 (contact and air discharge) and is AEC-Q101 qualified. Diode capacitance is 75 pF at 1 MHz with 0 V reverse bias. It is RoHS compliant, halogen-free, and has a moisture sensitivity level of MSL-1.
The bidirectional AQxxC-01FTG series is designed to replace multilayer varistors (MLVs) in electronic equipment for low speed and DC applications. It will protect any sensitiveequipment from damage due to electrostatic discharge (ESD) and other transient events.The AQxxC-01FTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05C can safely conduct a 30A 8/20 surge event as defined in IEC 61000-4-5 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05C Low clamping voltage PPAP capable Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
31V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
31V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
31V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Win Source Part Number: 1362217-AQ15C-01FTG
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 46 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: Automotive, AEC-Q101, AQ, SPA®
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: AQ15
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, CAN
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Clamping (Max) @ Ipp: 31V
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Power - Peak Pulse: 450W
Power Line Protection: No
Capacitance @ Frequency: 75pF @ 1MHz (Max)
Trans Voltage Suppressor Diode, Product overview: AQ15C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ15C-01FTG can be used for catalog matching and distributor lookup.
DIODE, AEC-Q101, ESD PROTECTION, SOD-323; Clamping Voltage Vc Max:31V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:450W; Product Range:SPA AQxxC Series; Automotive Qualification RoHS Compliant: Yes
TVS DIODE 15VWM 31VC SOD323
TVS DIODE 15VWM 31VC SOD323
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ15C-01FTG | F10389CT-ND | 1362217-AQ15C-01FTG | 144-AQ15C-01FTG | 47AC8700 | AQ15C-01FTG | AQ15C-01FTG |
| Product Name | 450W Discrete Bidirectional TVS Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 15 volts | ||||||
| VBR | 16.7 to ? volts | ||||||
| Configuration | Single | Single |