The AQHV24-01LTG-C is a bidirectional TVS diode designed for ESD, EFT, and lightning surge protection in automotive and industrial applications. It is packaged in an SOD-523 case measuring 1.70 mm maximum length, 1.30 mm maximum width, and 0.77 mm maximum height. It has a reverse standoff voltage of 24.0 V, a clamping voltage of up to 55 V at 5 A (8/20 μs), and a peak pulse current rating of 5.0 A. It complies with IEC 61000-4-2 for ±25 kV contact and ±30 kV air discharge, and is AEC-Q101 qualified. The diode features a low leakage current of ≤50 nA at 24 V and a capacitance of 15 to 17 pF at 0 V reverse bias. It is halogen-free, lead-free, and RoHS compliant.
This AQHVxx-01LTG-C series provides a highly effective ESD, EFT, and lightning surge protection component. It is ideally suited for power interfaces, passenger charging interfaces, LED lighting modules, and low speed I/Os. Its rating of ±30kV ESD exceeds the maximum ESD rating requirements as defined in the IEC 61000-4-2 international standard without suffering any performance degradation. The AQHV12-C can withstand up to 10A of surge current as defined by IEC 61000-4-5 2nd edition providing low voltage clamping levels during lightning induced events. ESD, IEC 61000-4-2,±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12-C Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant
TVS DIODE 24VWM 55VC SOD523 Product overview: AQHV24-01LTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQHV24-01LTG-C can be used for catalog matching and distributor lookup.
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 24VWM 55VC SOD523
ESD PROTECT DEVICE, AEC-Q101, 24V, SOD523; Clamping Voltage Vc Max:55V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:300W; Product Range:SPA AQHVxx-01LTG-C Series RoHS Compliant: Yes
TVS DIODE 24VWM 55VC SOD523
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQHV24-01LTG-C | 144-AQHV24-01LTG-C | AQHV24-01LTG-CTR-ND | AQHV24-01LTG-C | 27AK1428 | AQHV24-01LTG-C |
| Product Name | 300W Discrete Bidirectional TVS Diode | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protect Device, Aec-Q101, 24V, Sod523; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VR | 24 volts | |||||
| CT | 15 pF | |||||
| Configuration | Single | Single |