The unidirectional AQxx-01FTGseries is designed to replace multilayer varistors (MLVs) in electronic equipment for low speed and DC applications. It will protect any sensitiveequipment from damage due to electrostatic discharge (ESD) and other transient events.The AQxx-01FTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 30A 8/20 surge event as defined in IEC 61000-4-5 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Low clamping voltage PPAP capable Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
DIODE, AEC-Q101, ESD PROTECTION, SOD-323; Clamping Voltage Vc Max:30V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:450W; Product Range:SPA AQxx Series; Automotive Qualification RoHS Compliant: Yes
TVS DIODE 15VWM 30VC SOD323
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ15-01FTG | F10388TR-ND | 47AC8699 | AQ15-01FTG |
| Product Name | 450W Discrete Unidirectional TVS Diode | TVS Diodes | Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | RoHS | ||
| VR | 15 volts | |||
| VBR | 16.7 to ? volts | |||
| Configuration | Single |