Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays APT2X60DQ100J

Description
Manufacturer: Microchip Technology Win Source Part Number: 1325752-APT2X60DQ100 J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1 Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 2.8 V @ 60 A Reverse Recovery Time (trr): 235 ns Current - Reverse Leakage @ Vr: 100 µA @ 1000 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Supplier Device Package: ISOTOP® Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: APT2X60 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1325752-APT2X60DQ100 J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1 Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 2.8 V @ 60 A Reverse Recovery Time (trr): 235 ns Current - Reverse Leakage @ Vr: 100 µA @ 1000 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Supplier Device Package: ISOTOP® Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: APT2X60 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325752-APT2X60DQ100J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325752-APT2X60DQ100J
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325752-APT2X60DQ100J
Manufacturer: Microchip Technology Win Source Part Number: 1325752-APT2X60DQ100 J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1 Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 2.8 V @ 60 A Reverse Recovery Time (trr): 235 ns Current - Reverse Leakage @ Vr: 100 µA @ 1000 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Supplier Device Package: ISOTOP® Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: APT2X60 RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1325752-APT2X60DQ100J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Voltage - Forward (Vf) (Max) @ If: 2.8 V @ 60 A
Reverse Recovery Time (trr): 235 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1000 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Supplier Device Package: ISOTOP®
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: APT2X60
RoHS Status: RoHS Compliant

Buy Now Datasheet
Diode Arrays - APT2X60DQ100J-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
APT2X60DQ100J-ND
Diode Arrays APT2X60DQ100J-ND
Diode Array 2 Independent Standard 1000V 60A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 1000V 60A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Singapore, Singapore
1000V 60A Diode and Rectifier
286-APT2X60DQ100J
1000V 60A Diode and Rectifier 286-APT2X60DQ100J
DIODE MODULE GP 1000V 60A ISOTOP Product overview: APT2X60DQ100J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X60DQ100J can be used for catalog matching and distributor lookup.

DIODE MODULE GP 1000V 60A ISOTOP Product overview: APT2X60DQ100J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X60DQ100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT2X60DQ100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT2X60DQ100J
Discrete Semiconductor Products - Diodes - Rectifiers APT2X60DQ100J
DIODE MODULE GP 1000V 60A ISOTOP

DIODE MODULE GP 1000V 60A ISOTOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1325752-APT2X60DQ100J APT2X60DQ100J-ND 286-APT2X60DQ100J APT2X60DQ100J
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays 1000V 60A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2.8 volts 2.8 volts
VR 1000 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data