The AQHVxx-01ETG-C series is designed to provide an option for very fast acting, high performance over-voltage protection devices. Ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The AQHVxx-01ETG-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000- 4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 8A (AQHV12-C) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages.The AQHVxx-01ETG-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 8A (AQHV12-C) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 8A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12-C Low clamping voltage PPAP capable Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE 15VWM 30VC SOD882
TVS DIODE 15VWM 30VC SOD882
ESD DIODE, AEC-Q101, 15V, SOD-882; Clamping Voltage Vc Max:30V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:200W; Product Range:AQHV-C Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | AQHV15-01ETG-C | F10999TR-ND | AQHV15-01ETG-C | AQHV15-01ETG-C | 60AC3509 |
| Product Name | 200W Discrete Bidirectional TVS Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Diode, Aec-Q101, 15V, Sod-882; Clamping Voltage Vc Max Littelfuse |
| Diode Type | Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VR | 15 volts | ||||
| VBR | 16.7 to ? volts | 16.7 volts | 16.7 volts | 16.7 volts | |
| Configuration | Single |