TVS DIODE 6VWM 13.8VC SOD323FL
TVS DIODE 6VWM 13.8VC SOD323FL
TVS DIODE 6VWM 13.8VC SOD323FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-AQ06-01FLTGTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-90, SOD-323F |
| Peak Pulse Power | 200 watts |
| VC | 13.8 volts |