This AQ3530-01FTG unidirectional diode provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0 and USB2.0. ESD, IEC 61000-4-2, ±22kV contact, ±30kV air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.3pF (TYP) at 3GHz ESD, ISO 10605, 330pF 330Ω, ±22kV contact, ±20kV air Facilitates excellent signal integrity PPAP capable AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 5VWM 15VC SOD323
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ3530-01FTG | 18-AQ3530-01FTGCT-ND | AQ3530-01FTG |
| Product Name | 0.3pF 22kV unidirectional TVS diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| VBR | 7.5 to ? volts | 7.5 volts | 7.5 volts |
| Configuration | Single | ||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |