Littelfuse, Inc. 0.15pF 22kV Bidirectional TVS diode AQ3522-01FTG

Description
The AQ3522-01FTG integrates ultra low capacitance diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0 and USB2.0. ESD, IEC 61000-4-2, ±22kV contact, ±30kV air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.15pF (TYP) at 3GHz ESD, ISO 10605, 330pF 330Ω, ±20kV contact, ±20kV air Facilitates excellent signal integrity PPAP capable AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote
Description
The AQ3522-01FTG integrates ultra low capacitance diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0 and USB2.0. ESD, IEC 61000-4-2, ±22kV contact, ±30kV air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.15pF (TYP) at 3GHz ESD, ISO 10605, 330pF 330Ω, ±20kV contact, ±20kV air Facilitates excellent signal integrity PPAP capable AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AQ3522-01FTG is a bidirectional TVS diode designed to protect high-speed signal lines from electrostatic discharge (ESD) in consumer, mobile, and automotive electronics. It is packaged in an SOD323 case measuring 1.60 to 1.80 mm in width and 1.20 to 1.40 mm in length. The diode has a reverse standoff voltage of 5 V, a clamping voltage of up to 18 V at 2.5 A (8/20 μs), and a typical capacitance of 0.15 pF at 3 GHz. It withstands ±22 kV contact and ±30 kV air discharge per IEC 61000-4-2, and ±20 kV contact and air discharge per ISO 10605 with 330 pF and 330 Ω. It is AEC-Q101 qualified, RoHS compliant, halogen-free, and has a moisture sensitivity level of 1. It is rated for operation from -40°C to 150°C and has a peak pulse current capability of 2.5 A (8/20 μs).

Datasheet Summary
Powered by GS/AI

The AQ3522-01FTG is a bidirectional TVS diode designed to protect high-speed signal lines from electrostatic discharge (ESD) in consumer, mobile, and automotive electronics. It is packaged in an SOD323 case measuring 1.60 to 1.80 mm in width and 1.20 to 1.40 mm in length. The diode has a reverse standoff voltage of 5 V, a clamping voltage of up to 18 V at 2.5 A (8/20 μs), and a typical capacitance of 0.15 pF at 3 GHz. It withstands ±22 kV contact and ±30 kV air discharge per IEC 61000-4-2, and ±20 kV contact and air discharge per ISO 10605 with 330 pF and 330 Ω. It is AEC-Q101 qualified, RoHS compliant, halogen-free, and has a moisture sensitivity level of 1. It is rated for operation from -40°C to 150°C and has a peak pulse current capability of 2.5 A (8/20 μs).

Suppliers

Company
Product
Description
Supplier Links
0.15pF 22kV Bidirectional TVS diode - AQ3522-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
0.15pF 22kV Bidirectional TVS diode
AQ3522-01FTG
0.15pF 22kV Bidirectional TVS diode AQ3522-01FTG
The AQ3522-01FTG integrates ultra low capacitance diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0 and USB2.0. ESD, IEC 61000-4-2, ±22kV contact, ±30kV air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.15pF (TYP) at 3GHz ESD, ISO 10605, 330pF 330Ω, ±20kV contact, ±20kV air Facilitates excellent signal integrity PPAP capable AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

The AQ3522-01FTG integrates ultra low capacitance diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0 and USB2.0. ESD, IEC 61000-4-2, ±22kV contact, ±30kV air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.15pF (TYP) at 3GHz ESD, ISO 10605, 330pF 330Ω, ±20kV contact, ±20kV air Facilitates excellent signal integrity PPAP capable AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

Supplier's Site Datasheet
TVS Protection Diode - 144-AQ3522-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-AQ3522-01FTG
TVS Protection Diode 144-AQ3522-01FTG
TVS DIODE 5VWM 18VC SOD323 Product overview: AQ3522-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ3522-01FTG can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 18VC SOD323 Product overview: AQ3522-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ3522-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 2130877 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2130877
TVS Diodes 2130877
Littelfuse AQ3522-01FTG TVS Diode Array

Littelfuse AQ3522-01FTG TVS Diode Array

Supplier's Site
TVS Diodes - 2130878 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2130878
TVS Diodes 2130878
Littelfuse AQ3522-01FTG TVS Diode Array

Littelfuse AQ3522-01FTG TVS Diode Array

Supplier's Site
TVS Diodes - 2130878P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2130878P
TVS Diodes 2130878P
Littelfuse AQ3522-01FTG TVS Diode Array

Littelfuse AQ3522-01FTG TVS Diode Array

Supplier's Site
TVS Diodes - 18-AQ3522-01FTGDKR-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 18-AQ3522-01FTGTR-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 18-AQ3522-01FTGCT-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes AQ3522-01FTG
TVS DIODE 5VWM 18VC SOD323

TVS DIODE 5VWM 18VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQ3522-01FTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQ3522-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQ3522-01FTG
TVS DIODE 5VWM 18VC SOD323

TVS DIODE 5VWM 18VC SOD323

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AQ3522-01FTG 144-AQ3522-01FTG 2130877 2130878P 18-AQ3522-01FTGDKR-ND AQ3522-01FTG AQ3522-01FTG
Product Name 0.15pF 22kV Bidirectional TVS diode TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
VBR 8.5 to ? volts 8.5 volts 8.5 volts 8.5 volts
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape & Reel (TR) SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Unlock Full Specs
to access all available technical data