Littelfuse, Inc. AQ3130 Series 0.3pF 10KV Bidirectional Discrete TVS AQ3130-01ETG

Description
The AQ3130 includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) PPAP capable Low capacitance of 0.3pF@ VR=0V Low leakage current of 50nA (max) at 28V Space efficient 0402 footprint Moisture Sensitivity Level(MSL -1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AQ3130 includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) PPAP capable Low capacitance of 0.3pF@ VR=0V Low leakage current of 50nA (max) at 28V Space efficient 0402 footprint Moisture Sensitivity Level(MSL -1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AQ3130 Series 0.3pF 10KV Bidirectional Discrete TVS - AQ3130-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
AQ3130 Series 0.3pF 10KV Bidirectional Discrete TVS
AQ3130-01ETG
AQ3130 Series 0.3pF 10KV Bidirectional Discrete TVS AQ3130-01ETG
The AQ3130 includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) PPAP capable Low capacitance of 0.3pF@ VR=0V Low leakage current of 50nA (max) at 28V Space efficient 0402 footprint Moisture Sensitivity Level(MSL -1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

The AQ3130 includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) PPAP capable Low capacitance of 0.3pF@ VR=0V Low leakage current of 50nA (max) at 28V Space efficient 0402 footprint Moisture Sensitivity Level(MSL -1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Diodes - F10408CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10408CT-ND
TVS Diodes F10408CT-ND
48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F10408TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10408TR-ND
TVS Diodes F10408TR-ND
48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F10408DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10408DKR-ND
TVS Diodes F10408DKR-ND
48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
28V TVS Protection Diode - 144-AQ3130-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V TVS Protection Diode
144-AQ3130-01ETG
28V TVS Protection Diode 144-AQ3130-01ETG
Trans Voltage Suppressor Diode, 28V V(RWM), Bidirectional, 1 Element, Silicon, MO-236, Product overview: AQ3130-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ3130-01ETG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 28V V(RWM), Bidirectional, 1 Element, Silicon, MO-236, Product overview: AQ3130-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ3130-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334791-AQ3130-01ETG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334791-AQ3130-01ETG
Circuit Protection - TVS - Diodes 1334791-AQ3130-01ETG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334791-AQ3130-01ETG Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V (Max) Voltage - Clamping (Max) @ Ipp: 48V Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Supplier Device Package: SOD-882 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SOD-882 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: F10408DKR,-AQ3130-01 ETG,F10408CT,F10408T R RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334791-AQ3130-01ETG
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V (Max)
Voltage - Clamping (Max) @ Ipp: 48V
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOD-882
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: F10408DKR,-AQ3130-01ETG,F10408CT,F10408TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQ3130-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQ3130-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQ3130-01ETG
TVS DIODE 28VWM 48VC SOD882

TVS DIODE 28VWM 48VC SOD882

Supplier's Site
Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse - 47AC8707 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse
47AC8707
Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse 47AC8707
DIODE, AEC-Q101, ESD PROTECTION, SOD-882; Clamping Voltage Vc Max:48V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:-; Product Range:SPA AQ3130 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, SOD-882; Clamping Voltage Vc Max:48V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:-; Product Range:SPA AQ3130 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number AQ3130-01ETG F10408CT-ND 144-AQ3130-01ETG 1334791-AQ3130-01ETG AQ3130-01ETG 47AC8707
Product Name AQ3130 Series 0.3pF 10KV Bidirectional Discrete TVS TVS Diodes 28V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 28 volts
CT 0.3000 pF 0.3000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data