The AQ3130E-01ETG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces. It can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 3.5A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO10605 330pF 330Ω, ±25kV contact, ±28kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd Edition, 3.5 A (8/20μs) Ultra low capacitance of 0.3pF(TYP@VR=0V) Low leakage current of 1nA (TYP) at 18V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified and PPAP Capable
TVS DIODE 28VWM 48VC SOD882
TVS DIODE 28VWM 48VC SOD882
TVS DIODE 28VWM 48VC SOD882
28V 2.5A 0.45PF 30KV SOD882 BI-D
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ3130E-01ETG | 18-AQ3130E-01ETGTR-ND | AQ3130E-01ETG |
| Product Name | Automotive grade 30V 0.3pF Bidirectional TVS diode in SOD882 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| VR | 30 volts | ||
| VBR | 30 to ? volts | 30 volts | 30 volts |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| CT | 0.3000 pF |