The AQ0502-02STG provides low capacitance, 2 channel unidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 1.0 pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces, such as USB2.0, 10/100/1000 Ethernet, Display port.It can safely absorb repetitive ESD strikes at ±22 kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 2.5 A of 8/20 μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±22 kV contact, ±27 kV air ESD, ISO10605 330 pF 330 Ω, ±20 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition, 2.5 A (8/20 μs) Low capacitance of 1 pF @1 MHz (TYP@VR = 0 V) Low leakage current of 1 nA (TYP) at 5.0 V Halogen-free, lead-free and RoHS compliant Moisture sensitivity level (MSL-1) AEC-Q101 qualified and PPAP capable
TVS DIODE 5VWM 12.8VC SOT723
TVS DIODE 5VWM 12.8VC SOT723
TVS DIODE 5VWM 12.8VC SOT723
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ0502-02STG | 18-AQ0502-02STGTR-ND |
| Product Name | AQ0502-02STG | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 5 volts | |
| CT | 1 pF | |
| Configuration | Single | |
| Package | SOT-723 |