Diode Avalanche 600V 2.4A (DC) Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 600V 2.4A TO277A
Rectifiers 4A,600V,STD, Avalanche SM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | AS4PJ-M3/87A-ND | AS4PJ-M3/87A | AS4PJ-M3/87A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |