Littelfuse, Inc. 250W Discrete Unidirectional TVS Diode AQHV12-01LTG

Description
The AQHVxx-01LTG series is designed to provide an option for very fast acting, high performance over-voltage protection components. This series is ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. It can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 10A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AQHVxx-01LTG series is designed to provide an option for very fast acting, high performance over-voltage protection components. This series is ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. It can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 10A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250W Discrete Unidirectional TVS Diode - AQHV12-01LTG - Littelfuse, Inc.
Rosemont, IL, United States
250W Discrete Unidirectional TVS Diode
AQHV12-01LTG
250W Discrete Unidirectional TVS Diode AQHV12-01LTG
The AQHVxx-01LTG series is designed to provide an option for very fast acting, high performance over-voltage protection components. This series is ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. It can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 10A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant

The AQHVxx-01LTG series is designed to provide an option for very fast acting, high performance over-voltage protection components. This series is ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. It can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 10A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS - TVS - Diodes - AQHV12-01LTG - 861702-AQHV12-01LTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - AQHV12-01LTG
861702-AQHV12-01LTG
TVS - TVS - Diodes - AQHV12-01LTG 861702-AQHV12-01LTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 861702-AQHV12-01LTG Series: Automotive, AEC-Q101, AQHV, SPA® Operating Temperature Range: -40°C ~ 150°C (TA) Features: 26V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: AQHV12-01LTGDKR, AQHV12-01LTGTR, -AQHV12-01LTG, AQHV12-01LTGCT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 861702-AQHV12-01LTG
Series: Automotive, AEC-Q101, AQHV, SPA®
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: 26V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: AQHV12-01LTGDKR, AQHV12-01LTGTR, -AQHV12-01LTG, AQHV12-01LTGCT

Buy Now Datasheet
TVS Diodes - AQHV12-01LTGTR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

26V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - AQHV12-01LTGDKR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

26V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - AQHV12-01LTGCT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

26V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Protection Diode - 144-AQHV12-01LTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-AQHV12-01LTG
TVS Protection Diode 144-AQHV12-01LTG
TVS DIODE 12VWM 26VC SOD523 Product overview: AQHV12-01LTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQHV12-01LTG can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 26VC SOD523 Product overview: AQHV12-01LTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQHV12-01LTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQHV12-01LTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQHV12-01LTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQHV12-01LTG
TVS DIODE 12VWM 26VC SOD523

TVS DIODE 12VWM 26VC SOD523

Supplier's Site
TVS Diodes AQHV12-01LTG
TVS DIODE 12VWM 26VC SOD523

TVS DIODE 12VWM 26VC SOD523

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AQHV12-01LTG 861702-AQHV12-01LTG AQHV12-01LTGTR-ND 144-AQHV12-01LTG AQHV12-01LTG AQHV12-01LTG
Product Name 250W Discrete Unidirectional TVS Diode TVS - TVS - Diodes - AQHV12-01LTG TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 12 volts
CT 55.5 pF
Package SOD-523; SOD-523 SOD-523; SC-79, SOD-523 Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data