The AQ12C-01FTG is a bidirectional TVS diode designed to protect sensitive electronic equipment from electrostatic discharge and other transient events. It is packaged in an SOD323 case measuring 1.20 to 1.40 mm in length, 1.60 to 1.80 mm in width, and 0.80 to 0.90 mm in height. The device has a reverse standoff voltage of 12.0 V, a clamping voltage of 18.5 V at 1 A and 23.0 V at 10 A for an 8/20 μs pulse, and can handle a peak pulse current of 17.0 A. It provides ESD protection per IEC 61000-4-2 at ±30 kV for both contact and air discharge, and has a diode capacitance of 100 pF at 1 MHz with 0 V reverse bias. The part is AEC-Q101 qualified, RoHS compliant, halogen-free, and has a moisture sensitivity level of MSL-1.
The bidirectional AQxxC-01FTG series is designed to replace multilayer varistors (MLVs) in electronic equipment for low speed and DC applications. It will protect any sensitiveequipment from damage due to electrostatic discharge (ESD) and other transient events.The AQxxC-01FTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05C can safely conduct a 30A 8/20 surge event as defined in IEC 61000-4-5 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05C Low clamping voltage PPAP capable Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Trans Voltage Suppressor Diode, Product overview: AQ12C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ12C-01FTG can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 861698-AQ12C-01FTG
Series: Automotive, AEC-Q101, AQ, SPA®
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: 23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Other Part Number: -AQ12C-01FTG, F10387CT, F10387TR, F10387DKR
TVS DIODE 12VWM 23VC SOD323
Circuit Protection - TVS
DIODE, AEC-Q101, ESD PROTECTION, SOD-323; Clamping Voltage Vc Max:23V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:450W; Product Range:SPA AQxxC Series; Automotive Qualification RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | AQ12C-01FTG | F10387CT-ND | 144-AQ12C-01FTG | 861698-AQ12C-01FTG | AQ12C-01FTG | AQ12C-01FTG | 47AC8698 |
| Product Name | 450W Discrete Bidirectional TVS Diode | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - AQ12C-01FTG | TVS Diodes | Circuit Protection - TVS | Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Littelfuse |
| Diode Type | Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 12 volts | ||||||
| VBR | 13.3 to ? volts | ||||||
| Configuration | Single | Single |