Littelfuse, Inc. Series: AQxx-01FLTG AQ30-01FLTG

Description
The AQxx-01FLTG series unidirectional TVS diode utilizes a proprietary silicon avalanche technology. These diodes provide electronic equipment with high ESD (electrostatic discharge) protection. The AQxx-01FLTG series TVS diodes can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 200 W peak pulse power at 10/1000 μs waveform. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330 Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Peak pulse power, 200 W, 10/1000 μs waveform Surge tolerance: IEC 61000-4-5 2nd edition, 10~99 A (tP = 8/20 μs) Halogen-free, lead-free, and RoHS-compliant Moisture sensitivity level (MSL-1) AEC-Q101-qualified and PPAP-capable
Request a Quote Datasheet
Description
The AQxx-01FLTG series unidirectional TVS diode utilizes a proprietary silicon avalanche technology. These diodes provide electronic equipment with high ESD (electrostatic discharge) protection. The AQxx-01FLTG series TVS diodes can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 200 W peak pulse power at 10/1000 μs waveform. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330 Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Peak pulse power, 200 W, 10/1000 μs waveform Surge tolerance: IEC 61000-4-5 2nd edition, 10~99 A (tP = 8/20 μs) Halogen-free, lead-free, and RoHS-compliant Moisture sensitivity level (MSL-1) AEC-Q101-qualified and PPAP-capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series: AQxx-01FLTG - AQ30-01FLTG - Littelfuse, Inc.
Rosemont, IL, United States
Series: AQxx-01FLTG
AQ30-01FLTG
Series: AQxx-01FLTG AQ30-01FLTG
The AQxx-01FLTG series unidirectional TVS diode utilizes a proprietary silicon avalanche technology. These diodes provide electronic equipment with high ESD (electrostatic discharge) protection. The AQxx-01FLTG series TVS diodes can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 200 W peak pulse power at 10/1000 μs waveform. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330 Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Peak pulse power, 200 W, 10/1000 μs waveform Surge tolerance: IEC 61000-4-5 2nd edition, 10~99 A (tP = 8/20 μs) Halogen-free, lead-free, and RoHS-compliant Moisture sensitivity level (MSL-1) AEC-Q101-qualified and PPAP-capable

The AQxx-01FLTG series unidirectional TVS diode utilizes a proprietary silicon avalanche technology. These diodes provide electronic equipment with high ESD (electrostatic discharge) protection. The AQxx-01FLTG series TVS diodes can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 200 W peak pulse power at 10/1000 μs waveform. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330 Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Peak pulse power, 200 W, 10/1000 μs waveform Surge tolerance: IEC 61000-4-5 2nd edition, 10~99 A (tP = 8/20 μs) Halogen-free, lead-free, and RoHS-compliant Moisture sensitivity level (MSL-1) AEC-Q101-qualified and PPAP-capable

Supplier's Site Datasheet
TVS Diodes - 18-AQ30-01FLTGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 62VC SOD323FL

TVS DIODE 30VWM 62VC SOD323FL

Buy Now Datasheet
TVS Diodes - 18-AQ30-01FLTGTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 62VC SOD323FL

TVS DIODE 30VWM 62VC SOD323FL

Buy Now Datasheet
TVS Diodes - 18-AQ30-01FLTGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 62VC SOD323FL

TVS DIODE 30VWM 62VC SOD323FL

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number AQ30-01FLTG 18-AQ30-01FLTGCT-ND
Product Name Series: AQxx-01FLTG TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 30 volts
VBR 33.3 to ? volts 33.3 volts
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
CT 195 pF
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
Voltage regulator double diodes - BZB784-C3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
6 suppliers
Zener Diodes - 7081854P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details