The AQ1205-01FTG is a bidirectional discrete TVS diode in an SOD323 package, designed for general-purpose ESD protection in automotive and consumer electronics. It measures 1.20 to 1.40 mm in length, 1.60 to 1.80 mm in width, and 0.80 to 0.90 mm in height. The device has a reverse standoff voltage of 5 V, a breakdown voltage of 5.3 to 5.5 V, and a maximum clamp voltage of 10 V at 7 A (8/20 μs). It offers ESD protection up to ±30 kV (IEC 61000-4-2 contact and air discharge) and ±30 kV (ISO 10605 contact and air discharge), with a diode capacitance of 7 to 9 pF at 5 V reverse bias. The part is AEC-Q101 qualified, RoHS compliant, halogen-free, and has a moisture sensitivity level of MSL-1.
The AQ1205-01FTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1205-01FTG TVS can safely absorb repetitive ESD strikesof ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 7A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. ESD, IEC 61000-4-2, ±30kV contact/air ESD, ISO10605 330pF 330Ω, ±30kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5, 2nd Edition,7A (8/20μs) Low maximum leakage current of 20 nA at 5 V Low clamping voltage Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL -1) AEC-Q101 Qualified and PPAP Capable
5V 7A 30KV SOD323 BI-DIR TVS Product overview: AQ1205-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 7A, 30KV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 7A, 30KV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ1205-01FTG can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 10VC SOD323
TVS DIODE 5VWM 10VC SOD323
TVS DIODE 5VWM 10VC SOD323
Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101, SPA®
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.3V
Voltage - Clamping (Max) @ Ipp: 10V (Typ)
5V 7A 30KV SOD323 BI-DIR TVS
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ1205-01FTG | 144-AQ1205-01FTG | 18-AQ1205-01FTGTR-ND | AQ1205-01FTG | |
| Product Name | Automotive grade, 7pF, 7A Bidirectional TVS diode in SOD323 | 5V 7A 30KV TVS Protection Diode | TVS Diodes | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VR | 5 volts | ||||
| VBR | 5.1 to ? volts | 5.3 volts | 5.3 volts | 5.3 volts | |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |