Diode Avalanche 600V 2A Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 600V 2A TO277A
Rectifiers 4A,600V, SMPC,Fast Recovery, Avalanche
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | AR4PJHM3_A/I-ND | AR4PJHM3_A/I | AR4PJHM3_A/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |