Littelfuse, Inc. 500W SOT23-3 TVS Diode Array AQ05-02HTG

Description
The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable
Request a Quote Datasheet
Description
The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W SOT23-3 TVS Diode Array - AQ05-02HTG - Littelfuse, Inc.
Rosemont, IL, United States
500W SOT23-3 TVS Diode Array
AQ05-02HTG
500W SOT23-3 TVS Diode Array AQ05-02HTG
The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable

The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable

Supplier's Site Datasheet
TVS Diodes - 18-AQ05-02HTGTR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

13V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 18-AQ05-02HTGCT-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

13V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 18-AQ05-02HTGDKR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

13V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Protection Diode - 144-AQ05-02HTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-AQ05-02HTG
TVS Protection Diode 144-AQ05-02HTG
Trans Voltage Suppressor Diode, Product overview: AQ05-02HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ05-02HTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: AQ05-02HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ05-02HTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQ05-02HTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQ05-02HTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQ05-02HTG
TVS DIODE 5VWM 13VC SOT23-3

TVS DIODE 5VWM 13VC SOT23-3

Supplier's Site
TVS Diodes - AQ05-02HTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
AQ05-02HTG
TVS Diodes AQ05-02HTG
TVS DIODE 5VWM 13VC SOT23-3

TVS DIODE 5VWM 13VC SOT23-3

Supplier's Site Datasheet
Esd Protect Device, Aec-Q101, 5V, Sot-23; Clamping Voltage Vc Max Littelfuse - 27AK1429 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protect Device, Aec-Q101, 5V, Sot-23; Clamping Voltage Vc Max Littelfuse
27AK1429
Esd Protect Device, Aec-Q101, 5V, Sot-23; Clamping Voltage Vc Max Littelfuse 27AK1429
ESD PROTECT DEVICE, AEC-Q101, 5V, SOT-23; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:SPA AQxx-02HTG Series RoHS Compliant: Yes

ESD PROTECT DEVICE, AEC-Q101, 5V, SOT-23; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:SPA AQxx-02HTG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number AQ05-02HTG 18-AQ05-02HTGTR-ND 144-AQ05-02HTG AQ05-02HTG AQ05-02HTG 27AK1429
Product Name 500W SOT23-3 TVS Diode Array TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Esd Protect Device, Aec-Q101, 5V, Sot-23; Clamping Voltage Vc Max Littelfuse
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 5 volts
CT 290 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data