BRIDGE RECT 3PHASE 1.6KV 90A SP1 Product overview: APTDR90X1601G from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 90A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-APTDR90X1601G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377854-APTDR90X1601
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bulk
Product Status: Active
Package / Case: SP1
Supplier Device Package: SP1
Base Product Number: APTDR90
Technology: Standard
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 90 A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 90 A
Current - Reverse Leakage @ Vr: 50 µA @ 1600 V
Diode Type: Three Phase
Voltage - Peak Reverse (Max): 1.6 kV
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount SP1
PM-DIODE-RECTIFIER-S
BRIDGE RECT 3PHASE 1.6KV 90A SP1
BRIDGE RECT 3PHASE 1.6KV 90A SP1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-APTDR90X1601G | 1377854-APTDR90X1601G | APTDR90X1601G-ND | 78AH5165 | APTDR90X1601G | APTDR90X1601G |
| Product Name | 1.6KV 90A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Pm-Diode-Rectifier-Sp1 Sp1 Tube Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | SP1 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Three Phase |