The AQ27COM-02JTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ27COM-02JTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 4 A 8/20 μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330 Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition, 4 A (8/20 μs) Lead-free, halogen-free, and RoHS compliant Moisture sensitivity level (MSL-1) AEC-Q101 qualified and PPAP capable
TVS DIODE 27VWM 50VC SC703
TVS DIODE 27VWM 50VC SC703
TVS DIODE 27VWM 50VC SC703
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ27COM-02JTG | 18-AQ27COM-02JTGTR-ND |
| Product Name | Automotive grade 200W 27A Bidirectional TVS diode in SC70-3 | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 27 volts | |
| VBR | 28 to ? volts | 28 volts |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| CT | 12 pF |