Vishay Precision Group Single Diodes AS3PG-M3/86A

Description
Diode Avalanche 400V 2.1A (DC) Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Avalanche 400V 2.1A (DC) Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - AS3PG-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 400V 2.1A (DC) Surface Mount TO-277A (SMPC)

Diode Avalanche 400V 2.1A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - AS3PG-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AS3PG-M3/86AGITR-ND
Single Diodes AS3PG-M3/86AGITR-ND
Diode Avalanche 400V 2.1A (DC) Surface Mount TO-277A (SMPC)

Diode Avalanche 400V 2.1A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - AS3PG-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AS3PG-M3/86AGICT-ND
Single Diodes AS3PG-M3/86AGICT-ND
Diode Avalanche 400V 2.1A (DC) Surface Mount TO-277A (SMPC)

Diode Avalanche 400V 2.1A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
2.1 A 400 V 277A Diode and Rectifier - 280-AS3PG-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.1 A 400 V 277A Diode and Rectifier
280-AS3PG-M3/86A
2.1 A 400 V 277A Diode and Rectifier 280-AS3PG-M3/86A
DIODE 2.1 A, 400 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: AS3PG-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1 A, 400 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.1 A, 400 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS3PG-M3/86A can be used for catalog matching and distributor lookup.

DIODE 2.1 A, 400 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: AS3PG-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1 A, 400 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.1 A, 400 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS3PG-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AS3PG-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AS3PG-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers AS3PG-M3/86A
DIODE AVALANCHE 400V 2.1A TO277A

DIODE AVALANCHE 400V 2.1A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
AS3PG-M3/86A
Rectifiers AS3PG-M3/86A
Rectifiers 3A 400V

Rectifiers 3A 400V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number AS3PG-M3/86AGIDKR-ND 280-AS3PG-M3/86A AS3PG-M3/86A AS3PG-M3/86A
Product Name Single Diodes 2.1 A 400 V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Tape and Reel TO-277A-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155153P - RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 400 volts
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details