Littelfuse, Inc. 4.5V 7A 30kV 7pF 0201DFN Diode Array AQ1205-01LTG

Description
The AQ1205-01LTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1205-01LTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 7A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. Reverse standoff voltage: 5 V Maximum surge tolerance:7 A 8/20 μs (IEC 61000-4-5 2nd edition) ESD strikes: ±30 kV contact/air (IEC 61000-4-2) ESD: 330 pF 330 Ω, ±30 kV contact/air (ISO 10605) EFT: 40 A, 5/50 ns (IEC 61000-4-4)
Request a Quote Datasheet
Description
The AQ1205-01LTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1205-01LTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 7A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. Reverse standoff voltage: 5 V Maximum surge tolerance:7 A 8/20 μs (IEC 61000-4-5 2nd edition) ESD strikes: ±30 kV contact/air (IEC 61000-4-2) ESD: 330 pF 330 Ω, ±30 kV contact/air (ISO 10605) EFT: 40 A, 5/50 ns (IEC 61000-4-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5V 7A 30kV 7pF 0201DFN Diode Array - AQ1205-01LTG - Littelfuse, Inc.
Rosemont, IL, United States
4.5V 7A 30kV 7pF 0201DFN Diode Array
AQ1205-01LTG
4.5V 7A 30kV 7pF 0201DFN Diode Array AQ1205-01LTG
The AQ1205-01LTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1205-01LTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 7A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. Reverse standoff voltage: 5 V Maximum surge tolerance:7 A 8/20 μs (IEC 61000-4-5 2nd edition) ESD strikes: ±30 kV contact/air (IEC 61000-4-2) ESD: 330 pF 330 Ω, ±30 kV contact/air (ISO 10605) EFT: 40 A, 5/50 ns (IEC 61000-4-4)

The AQ1205-01LTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1205-01LTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 7A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. Reverse standoff voltage: 5 V Maximum surge tolerance:7 A 8/20 μs (IEC 61000-4-5 2nd edition) ESD strikes: ±30 kV contact/air (IEC 61000-4-2) ESD: 330 pF 330 Ω, ±30 kV contact/air (ISO 10605) EFT: 40 A, 5/50 ns (IEC 61000-4-4)

Supplier's Site
TVS Diodes - 18-AQ1205-01LTGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 10VC SOD523

TVS DIODE 5VWM 10VC SOD523

Buy Now Datasheet
TVS Diodes - 18-AQ1205-01LTGTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 10VC SOD523

TVS DIODE 5VWM 10VC SOD523

Buy Now Datasheet
TVS Diodes - 18-AQ1205-01LTGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 10VC SOD523

TVS DIODE 5VWM 10VC SOD523

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number AQ1205-01LTG 18-AQ1205-01LTGDKR-ND
Product Name 4.5V 7A 30kV 7pF 0201DFN Diode Array TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 5 volts
VBR 5.1 to ? volts 5.1 volts
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
CT 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
Dual high-voltage switching diodes - BAV23,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers