DIODE GP 1.2KV 60A TO247 Product overview: APT60DQ120BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT60DQ120BG can be used for catalog matching and distributor lookup.
Diode Standard 1200V 60A Through Hole TO-247 [B]
DIODE GP 1.2KV 60A TO247
DIODE GP 1.2KV 60A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-APT60DQ120BG | APT60DQ120BG-ND | APT60DQ120BG | APT60DQ120BG |
| Product Name | 1.2KV 60A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | |||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| VF | 3.3 volts |