The AQ24CANFD is designed to protect automotive Controller Area Network (CAN) lines from damage due to electrostatic discharge (ESD), electrical fast transient (EFT), and other overvoltage transients. The AQ24CANFD can absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard without performance degradation and can safely withstand 3A surge (8/20 waveshape as defined in IEC 61000-4-5 2nd edition) at a very low clamping voltages. ESD, IEC 61000-4-2, ±21kV contact, ±21kV air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 3A (8/20 as defined in IEC 61000-4-5 2nd edition) PPAP capable Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Trans Voltage Suppressor Diode, Product overview: AQ24CANFD-02HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ24CANFD-02HTG can be used for catalog matching and distributor lookup.
3A@8/20us 50V 200W 26.7V Bi-Directional 24V@Max SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
DIODE, ESD PROTECTION, AEC-Q101, SOT-23; Clamping Voltage Vc Max:50V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes
TVS DIODE 24VWM 50VC SOT23-3
TVS Diodes / ESD Suppressors 210W TVS Diode Array SOT23-3
TVS DIODE 24VWM 50VC SOT23-3
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ24CANFD-02HTG | F10993CT-ND | 144-AQ24CANFD-02HTG | AQ24CANFD-02HTG | 56AC8168 | AQ24CANFD-02HTG | AQ24CANFD-02HTG | AQ24CANFD-02HTG |
| Product Name | AQ24CANFD 200W TVS Diode Array | TVS Diodes | TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Diode, Esd Protection, Aec-Q101, Sot-23; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VR | 24 volts | |||||||
| VBR | 26.7 to ? volts | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | |||
| CT | 12 pF |