The AQ1205-01UTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1205-01UTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 7 A 8/20 μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO10605 330 pF 330 Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5, ndedition, 7 A (8/20 μs) Low leakage current of 20 nA (max) at 4.5 V Low clamping voltage Halogen-free, lead-free and RoHS compliant Moisture sensitivity leve (MSL-1) AEC-Q101 qualified and PPAP capable
4.5V 7A 30KV 7PF 0201DFN DIODE A
4.5V 7A 30KV 7PF 0201DFN DIODE A
4.5V 7A 30KV 7PF 0201DFN DIODE A
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ1205-01UTG | 18-AQ1205-01UTGTR-ND |
| Product Name | AQ1205-01UTG | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 27 volts | |
| VBR | 28 to ? volts | 5 volts |
| Configuration | Single |