DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 50 60 62 63 64 65 66 67 68 69 70 71 72 73 74 80 90 100 110 120 130 150 200 250 300 350 400 417
Product Name Notes
10.3V Clamp 485.44A Ipp Tvs Diode Through Hole R-6
10.3V Clamp 485A Ipp Tvs Diode Through Hole P600
10.3V Clamp 495.1A Ipp Tvs Diode Through Hole P600
10.3V Clamp Ipp Tvs Diode Through Hole R-6
10.82V Clamp Ipp Tvs Diode Through Hole P600
101.64V Clamp Ipp Tvs Diode Through Hole P600
103V Clamp 48.54A Ipp Tvs Diode Through Hole R-6
103V Clamp 48.5A Ipp Tvs Diode Through Hole P600
103V Clamp 49.5A Ipp Tvs Diode Through Hole P600
103V Clamp 49A Ipp Tvs Diode Through Hole P600
103V Clamp Ipp Tvs Diode Through Hole R-6
107V Clamp 46.7A Ipp Tvs Diode Through Hole P600
108.15V Clamp Ipp Tvs Diode Through Hole P600
11.2V Clamp 446.43A Ipp Tvs Diode Through Hole R-6
11.2V Clamp 446A Ipp Tvs Diode Through Hole P600
11.2V Clamp 447A Ipp Tvs Diode Through Hole P600
11.2V Clamp 455.4A Ipp Tvs Diode Through Hole P600
11.2V Clamp Ipp Tvs Diode Through Hole R-6
11.4V Clamp 439A Ipp Tvs Diode Through Hole P600
11.76V Clamp Ipp Tvs Diode Through Hole P600
113V Clamp 44.25A Ipp Tvs Diode Through Hole R-6
113V Clamp 44.2A Ipp Tvs Diode Through Hole P600
113V Clamp 44A Ipp Tvs Diode Through Hole P600
113V Clamp 45.1A Ipp Tvs Diode Through Hole P600
113V Clamp Ipp Tvs Diode Through Hole R-6
114V Clamp 43.9A Ipp Tvs Diode Through Hole P600
118.65V Clamp Ipp Tvs Diode Through Hole P600
12.3V Clamp 407A Ipp Tvs Diode Through Hole P600
12.6V Clamp Ipp Tvs Diode Through Hole P600
12.9V Clamp 387.6A Ipp Tvs Diode Through Hole R-6
12.9V Clamp 388A Ipp Tvs Diode Through Hole P600
12.9V Clamp 395.3A Ipp Tvs Diode Through Hole P600
12.9V Clamp Ipp Tvs Diode Through Hole R-6
121V Clamp 41.32A Ipp Tvs Diode Through Hole R-6
121V Clamp 41.3A Ipp Tvs Diode Through Hole P600
121V Clamp 41A Ipp Tvs Diode Through Hole P600
121V Clamp 42.1A Ipp Tvs Diode Through Hole P600
121V Clamp Ipp Tvs Diode Through Hole R-6
125V Clamp 40A Ipp Tvs Diode Through Hole P600
126V Clamp 39.68A Ipp Tvs Diode Through Hole R-6
126V Clamp 39.7A Ipp Tvs Diode Through Hole P600
126V Clamp 40.5A Ipp Tvs Diode Through Hole P600
126V Clamp 40A Ipp Tvs Diode Through Hole P600
126V Clamp Ipp Tvs Diode Through Hole R-6
127.05V Clamp Ipp Tvs Diode Through Hole P600
12V Clamp 416.67A Ipp Tvs Diode Through Hole R-6
12V Clamp 417A Ipp Tvs Diode Through Hole P600
12V Clamp 425A Ipp Tvs Diode Through Hole P600
13.3V Clamp 376A Ipp Tvs Diode Through Hole P600
13.55V Clamp Ipp Tvs Diode Through Hole P600
13.6V Clamp 367.65A Ipp Tvs Diode Through Hole R-6
13.6V Clamp 367A Ipp Tvs Diode Through Hole P600
13.6V Clamp 368A Ipp Tvs Diode Through Hole P600
13.6V Clamp 375A Ipp Tvs Diode Through Hole P600
13.6V Clamp Ipp Tvs Diode Through Hole R-6
132.3V Clamp Ipp Tvs Diode Through Hole P600
134V Clamp 37.3A Ipp Tvs Diode Through Hole P600
139V Clamp 36A Ipp Tvs Diode Through Hole P600
14.28V Clamp Ipp Tvs Diode Through Hole P600
14.3V Clamp 350A Ipp Tvs Diode Through Hole P600
82.4V Clamp 60.68A Ipp Tvs Diode Through Hole R-6
82.4V Clamp 60.7A Ipp Tvs Diode Through Hole P600
82.4V Clamp 61.9A Ipp Tvs Diode Through Hole P600
82.4V Clamp 61A Ipp Tvs Diode Through Hole P600
82.4V Clamp Ipp Tvs Diode Through Hole R-6
86.52V Clamp Ipp Tvs Diode Through Hole P600
87.1V Clamp 57.41A Ipp Tvs Diode Through Hole R-6
87.1V Clamp 57.4A Ipp Tvs Diode Through Hole P600
87.1V Clamp 57A Ipp Tvs Diode Through Hole P600
87.1V Clamp 58.6A Ipp Tvs Diode Through Hole P600
87.1V Clamp Ipp Tvs Diode Through Hole R-6
9.2V Clamp Ipp Tvs Diode Through Hole R-6
9.66V Clamp Ipp Tvs Diode Through Hole P600
9.6V Clamp 521A Ipp Tvs Diode Through Hole P600
91.1V Clamp 54.9A Ipp Tvs Diode Through Hole P600
91.46V Clamp Ipp Tvs Diode Through Hole P600
93.6V Clamp 53.42A Ipp Tvs Diode Through Hole R-6
93.6V Clamp 53A Ipp Tvs Diode Through Hole P600
93.6V Clamp 54.5A Ipp Tvs Diode Through Hole P600
93.6V Clamp Ipp Tvs Diode Through Hole R-6
94V Clamp 53.4A Ipp Tvs Diode Through Hole P600
96.3V Clamp 51.9A Ipp Tvs Diode Through Hole P600
96.8V Clamp 51.65A Ipp Tvs Diode Through Hole R-6
96.8V Clamp 52.7A Ipp Tvs Diode Through Hole P600
96.8V Clamp 52A Ipp Tvs Diode Through Hole P600
96.8V Clamp Ipp Tvs Diode Through Hole R-6
97V Clamp 51.7A Ipp Tvs Diode Through Hole P600
98.28V Clamp Ipp Tvs Diode Through Hole P600
PROTECTION DEVICES
TVS DIODE 51VWM 82.4VC P-600
TVS DIODE 51VWM 82.4VC P600
TVS DIODE 51VWM 82.4VC R6
TVS DIODE 54VWM 87.1VC P-600
TVS DIODE 54VWM 87.1VC P600
TVS DIODE 58VWM 93.6VC P-600
TVS DIODE 58VWM 93.6VC P600
TVS DIODE 58VWM 94VC P600
TVS DIODE 5VWM 9.2VC P600
TVS DIODE 6.5VWM 11.2VC P-600
TVS DIODE 6.5VWM 11.2VC P600
TVS DIODE 6.5VWM 11.2VC R6
TVS DIODE 60VWM 96.8VC P600
TVS DIODE 60VWM 97VC P600
TVS DIODE 60VWM 97VC R6
TVS DIODE 64VWM 103VC P-600
TVS DIODE 64VWM 103VC P600
TVS DIODE 64VWM 103VC R6
TVS DIODE 6VWM 10.3VC P600
TVS DIODE 7.5VWM 12.9VC P-600
TVS DIODE 7.5VWM 12.9VC P600
TVS DIODE 70VWM 113VC P-600
TVS DIODE 70VWM 113VC P600
TVS DIODE 75VWM 121VC P-600
TVS DIODE 75VWM 121VC P600
TVS DIODE 78VWM 126VC P-600
TVS DIODE 78VWM 126VC P600
TVS DIODE 7VWM 12VC P-600
TVS DIODE 7VWM 12VC P600
TVS DIODE 7VWM 12VC R6
TVS DIODE 8VWM 13.6VC P-600
TVS DIODE 8VWM 13.6VC P600
TVS DIODE 8VWM 13.6VC R6

<< Prev Next >>