Diode Array 2 Independent Standard 1000V 55A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 1000V 55A ISOTOP Product overview: APT2X61D100J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X61D100J can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 861595-APT2X61D100J
Features: Diode Array 2 Independent Standard 1000 V 55A Chassis Mount SOT-227-4, miniBLOC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: APT2X61
Categories: Discrete Semiconductor Products
Case / Package: ISOTOP®
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT2X61D100JMI, APT2X61D100JMI-ND
DIODE MODULE GP 1000V 55A ISOTOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | APT2X61D100J-ND | 286-APT2X61D100J | 861595-APT2X61D100J | APT2X61D100J |
| Product Name | Diode Arrays | 1000V 55A Diode and Rectifier | Diodes, Rectifiers - Arrays - APT2X61D100J | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOT-227-4, miniBLOC | Tube | ISOTOP® | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) |