Littelfuse, Inc. 500W SOT23-3 TVS Diode Array AQ24-02HTG

Description
The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable
Request a Quote Datasheet
Description
The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W SOT23-3 TVS Diode Array - AQ24-02HTG - Littelfuse, Inc.
Rosemont, IL, United States
500W SOT23-3 TVS Diode Array
AQ24-02HTG
500W SOT23-3 TVS Diode Array AQ24-02HTG
The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable

The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable

Supplier's Site Datasheet
TVS Diodes - 18-AQ24-02HTGCT-ND - DigiKey
Thief River Falls, MN, United States
42V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

42V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 18-AQ24-02HTGTR-ND - DigiKey
Thief River Falls, MN, United States
42V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

42V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 18-AQ24-02HTGDKR-ND - DigiKey
Thief River Falls, MN, United States
42V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

42V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - AQ24-02HTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
AQ24-02HTG
TVS Diodes AQ24-02HTG
TVS DIODE 24VWM 42VC SOT23-3

TVS DIODE 24VWM 42VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQ24-02HTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQ24-02HTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQ24-02HTG
TVS DIODE 24VWM 42VC SOT23-3

TVS DIODE 24VWM 42VC SOT23-3

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AQ24-02HTG 18-AQ24-02HTGCT-ND AQ24-02HTG AQ24-02HTG
Product Name 500W SOT23-3 TVS Diode Array TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
VR 24 volts
CT 60 pF
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SSRD8620CTT4G - 897762-SSRD8620CTT4G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
General-purpose quadruple Schottky diode - BAS70XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Switching Diodes - 1219466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT523; Sot-523 (sc-89)
View Details